Murata Power Solutions Fixed Inductors 48221SC

Description
220µH Shielded Wirewound Inductor 1A 430mOhm Max Nonstandard, 4 Lead
Request a Quote Datasheet
Description
220µH Shielded Wirewound Inductor 1A 430mOhm Max Nonstandard, 4 Lead
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Fixed Inductors - 811-3602-1-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
811-3602-1-ND
Fixed Inductors 811-3602-1-ND
220µH Shielded Wirewound Inductor 1A 430mOhm Max Nonstandard, 4 Lead

220µH Shielded Wirewound Inductor 1A 430mOhm Max Nonstandard, 4 Lead

Buy Now Datasheet
Fixed Inductors - 811-3602-6-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
811-3602-6-ND
Fixed Inductors 811-3602-6-ND
220µH Shielded Wirewound Inductor 1A 430mOhm Max Nonstandard, 4 Lead

220µH Shielded Wirewound Inductor 1A 430mOhm Max Nonstandard, 4 Lead

Buy Now Datasheet
Fixed Inductors - 811-3602-2-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
811-3602-2-ND
Fixed Inductors 811-3602-2-ND
220µH Shielded Wirewound Inductor 1A 430mOhm Max Nonstandard, 4 Lead

220µH Shielded Wirewound Inductor 1A 430mOhm Max Nonstandard, 4 Lead

Buy Now Datasheet
Laguna Hills, CA, United States
Inductors, Coils, Chokes - Fixed Inductors
1177748-48221SC
Inductors, Coils, Chokes - Fixed Inductors 1177748-48221SC
Win Source Part Number: 1177748-48221SC Category: Inductors, Coils, Chokes>Fixed Inductors Series: 4800S Type: Wirewound Package: Tape & Reel Shielding: Shielded Inductance: 220 µH Height - Seated (Max): 0.236" (6.00mm) Standard Package: 600 Mounting: SMD (SMT) Tolerance: ±20% Q @ Freq: 23 @ 800kHz Frequency - Self Resonant: 5MHz Package / Case: Nonstandard, 4 Lead DC Resistance (DCR): 430mOhm Max Temperature Range - Operating: -40°C ~ 85°C Dimension: 0.480" L x 0.480" W (12.20mm x 12.20mm) Alternative Parts (Cross-Reference): 48221SC.; ECCN: EAR99 Fake Threat In the Open Market: 68 pct. MSL Level: 1 (Unlimited) Current Rating (Amps): 1 A Inductance Frequency - Test: 10 kHz REACH Status: REACH Unaffected HTSUS: 8504.50.4000 Mfr: Murata Power Solutions Inc. Other Names: 811-3602-6,48221SC-N D,811-3602-1,811-360 2-2 Base Product Number: 48

Win Source Part Number: 1177748-48221SC
Category: Inductors, Coils, Chokes>Fixed Inductors
Series: 4800S
Type: Wirewound
Package: Tape & Reel
Shielding: Shielded
Inductance: 220 µH
Height - Seated (Max): 0.236" (6.00mm)
Standard Package: 600
Mounting: SMD (SMT)
Tolerance: ±20%
Q @ Freq: 23 @ 800kHz
Frequency - Self Resonant: 5MHz
Package / Case: Nonstandard, 4 Lead
DC Resistance (DCR): 430mOhm Max
Temperature Range - Operating: -40°C ~ 85°C
Dimension: 0.480" L x 0.480" W (12.20mm x 12.20mm)
Alternative Parts (Cross-Reference): 48221SC.;
ECCN: EAR99
Fake Threat In the Open Market: 68 pct.
MSL Level: 1 (Unlimited)
Current Rating (Amps): 1 A
Inductance Frequency - Test: 10 kHz
REACH Status: REACH Unaffected
HTSUS: 8504.50.4000
Mfr: Murata Power Solutions Inc.
Other Names: 811-3602-6,48221SC-ND,811-3602-1,811-3602-2
Base Product Number: 48

Buy Now Datasheet
SMD 220UH 1A 430 MOHM Inductor and Choke - 71-48221SC - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
SMD 220UH 1A 430 MOHM Inductor and Choke
71-48221SC
SMD 220UH 1A 430 MOHM Inductor and Choke 71-48221SC
FIXED IND 220UH 1A 430 MOHM SMD Product overview: 48221SC from Murata Power Solutions is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 220UH, 1A, 430 MOHM. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, SMD, 220UH, 1A, 430 MOHM, Inductor and Choke. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 71-48221SC can be used for catalog matching and distributor lookup.

FIXED IND 220UH 1A 430 MOHM SMD Product overview: 48221SC from Murata Power Solutions is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 220UH, 1A, 430 MOHM. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, SMD, 220UH, 1A, 430 MOHM, Inductor and Choke. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 71-48221SC can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet

Technical Specifications

  DigiKey Win Source Electronics ERSAELECTRONICS PTE. LTD.
Product Category Inductors, Coils, and Chokes Inductors, Coils, and Chokes Inductors, Coils, and Chokes
Product Number 811-3602-1-ND 1177748-48221SC 71-48221SC
Product Name Fixed Inductors Inductors, Coils, Chokes - Fixed Inductors SMD 220UH 1A 430 MOHM Inductor and Choke
Operating Temperature -40 to 85 C (-40 to 185 F) -40 to 85 C (-40 to 185 F) -40 to 85 C (-40 to 185 F)
Mounting Option Surface Mount Technology Surface Mount Technology Surface Mount
Technology Wirewound Wirewound Wirewound
Configuration Fixed Fixed
Inductance Tolerance 20 (+/- %) 20 (+/- %)
Unlock Full Specs
to access all available technical data

Similar Products

Specs
Application RF Choke
View Details
E - Core Common Mode Inductor - CME2425-2 - Triad Magnetics
Specs
Technology Standard
Inductance Range 2370 to ? microH
DCR 0.0800 ohms
View Details
2 suppliers
Surface Mount Inductors - 2125962 - RS Components, Ltd.
Specs
Core Material Ferrite; Ferrite
Inductance Range 120 microH
Q Factor 20
View Details