Murata Power Solutions SMD 22UH 2.6A 119MOHM Inductor and Choke 48220C

Description
FIXED IND 22UH 2.6A 119MOHM SMD Product overview: 48220C from Murata Power Solutions is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 22UH, 2.6A, 119MOHM. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, SMD, 22UH, 2.6A, 119MOHM, Inductor and Choke. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 71-48220C can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
FIXED IND 22UH 2.6A 119MOHM SMD Product overview: 48220C from Murata Power Solutions is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 22UH, 2.6A, 119MOHM. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, SMD, 22UH, 2.6A, 119MOHM, Inductor and Choke. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 71-48220C can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
SMD 22UH 2.6A 119MOHM Inductor and Choke - 71-48220C - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
SMD 22UH 2.6A 119MOHM Inductor and Choke
71-48220C
SMD 22UH 2.6A 119MOHM Inductor and Choke 71-48220C
FIXED IND 22UH 2.6A 119MOHM SMD Product overview: 48220C from Murata Power Solutions is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 22UH, 2.6A, 119MOHM. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, SMD, 22UH, 2.6A, 119MOHM, Inductor and Choke. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 71-48220C can be used for catalog matching and distributor lookup.

FIXED IND 22UH 2.6A 119MOHM SMD Product overview: 48220C from Murata Power Solutions is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 22UH, 2.6A, 119MOHM. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, SMD, 22UH, 2.6A, 119MOHM, Inductor and Choke. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 71-48220C can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Laguna Hills, CA, United States
Inductors, Coils, Chokes - Fixed Inductors
999964-48220C
Inductors, Coils, Chokes - Fixed Inductors 999964-48220C
Win Source Part Number: 999964-48220C Category: Inductors, Coils, Chokes>Fixed Inductors Series: 4800 Type: Wirewound Package: Tape & Reel (TR) Shielding: Shielded Inductance: 22 µH Height - Seated (Max): 0.244" (6.20mm) Standard Package: 600 Mounting: SMD (SMT) Package / Case: Nonstandard, 4 Lead DC Resistance (DCR): 119mOhm Max Temperature Range - Operating: -40°C ~ 85°C Dimension: 0.480" L x 0.480" W (12.20mm x 12.20mm) ECCN: EAR99 Fake Threat In the Open Market: 54 pct. MSL Level: 1 (Unlimited) Current Rating (Amps): 2.6 A Inductance Frequency - Test: 10 kHz REACH Status: REACH Unaffected HTSUS: 8504.50.4000 Mfr: Murata Power Solutions Inc. Base Product Number: 48

Win Source Part Number: 999964-48220C
Category: Inductors, Coils, Chokes>Fixed Inductors
Series: 4800
Type: Wirewound
Package: Tape & Reel (TR)
Shielding: Shielded
Inductance: 22 µH
Height - Seated (Max): 0.244" (6.20mm)
Standard Package: 600
Mounting: SMD (SMT)
Package / Case: Nonstandard, 4 Lead
DC Resistance (DCR): 119mOhm Max
Temperature Range - Operating: -40°C ~ 85°C
Dimension: 0.480" L x 0.480" W (12.20mm x 12.20mm)
ECCN: EAR99
Fake Threat In the Open Market: 54 pct.
MSL Level: 1 (Unlimited)
Current Rating (Amps): 2.6 A
Inductance Frequency - Test: 10 kHz
REACH Status: REACH Unaffected
HTSUS: 8504.50.4000
Mfr: Murata Power Solutions Inc.
Base Product Number: 48

Buy Now Datasheet
Fixed Inductors - 48220C-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
48220C-ND
Fixed Inductors 48220C-ND
22µH Shielded Wirewound Inductor 2.6A 119mOhm Max Nonstandard, 4 Lead

22µH Shielded Wirewound Inductor 2.6A 119mOhm Max Nonstandard, 4 Lead

Buy Now Datasheet

Technical Specifications

  ERSAELECTRONICS PTE. LTD. Win Source Electronics DigiKey
Product Category Inductors, Coils, and Chokes Inductors, Coils, and Chokes Inductors, Coils, and Chokes
Product Number 71-48220C 999964-48220C 48220C-ND
Product Name SMD 22UH 2.6A 119MOHM Inductor and Choke Inductors, Coils, Chokes - Fixed Inductors Fixed Inductors
Operating Temperature -40 to 85 C (-40 to 185 F) -40 to 85 C (-40 to 185 F) -40 to 85 C (-40 to 185 F)
Mounting Option Surface Mount Surface Mount Technology Surface Mount Technology
Technology Wirewound Wirewound Wirewound
Inductance Range 22 microH 22 microH
Packing Method Tape & Reel (TR) Tape Reel
Unlock Full Specs
to access all available technical data

Similar Products

0.072uH 311Ohm 7.9MHz Inductor and Choke - 71-0402AF-720XJLW - ERSAELECTRONICS PTE. LTD.
Specs
Core Material Ferrite
Inductance Range 0.0720 microH
Inductance Tolerance 5 (+/- %)
View Details
Fixed Inductors - 1712-36273225201R2MTR-ND - DigiKey
Specs
Operating Temperature -40 to 125 C (-40 to 257 F)
Mounting Option Surface Mount Technology
Technology Wirewound
View Details
Specs
Operating Temperature -40 to 85 C (-40 to 185 F)
Mounting Option Surface Mount Technology
Application RF Choke
View Details
Common Mode Chokes - 486-DKFP-C22C-1N6Q-ND - DigiKey
Specs
Operating Temperature -40 to 125 C (-40 to 257 F)
Mounting Option Through Hole
Application Common Mode Choke; RF Choke
View Details