Murata Power Solutions Fixed Inductors 47221SC

Description
220µH Shielded Wirewound Inductor 800mA 629mOhm Max Nonstandard, 4 Lead
Request a Quote Datasheet
Description
220µH Shielded Wirewound Inductor 800mA 629mOhm Max Nonstandard, 4 Lead
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Fixed Inductors - 811-3590-2-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
811-3590-2-ND
Fixed Inductors 811-3590-2-ND
220µH Shielded Wirewound Inductor 800mA 629mOhm Max Nonstandard, 4 Lead

220µH Shielded Wirewound Inductor 800mA 629mOhm Max Nonstandard, 4 Lead

Buy Now Datasheet

Technical Specifications

  DigiKey
Product Category Inductors, Coils, and Chokes
Product Number 811-3590-2-ND
Product Name Fixed Inductors
Operating Temperature -40 to 85 C (-40 to 185 F)
Mounting Option Surface Mount Technology
Technology Wirewound
Configuration Fixed
Inductance Tolerance 20 (+/- %)
Unlock Full Specs
to access all available technical data

Similar Products

Fixed Inductors - 3631B331KT-ND - DigiKey
Specs
Operating Temperature -25 to 105 C (-13 to 221 F)
Mounting Option Surface Mount Technology
Core Material Ferrite
View Details
Surface Mount Inductors - 2469837 - RS Components, Ltd.
Specs
Inductance Range 47 microH
Rated DC Current 2800 milliamps
Standards and Certifications RoHS
View Details
0402DC (1005) Highest Q Ceramic Chip Inductors - 0402DC-6N9 0402DC-6N9XJRW , 0402DC-6N9XGRW - Coilcraft, Inc.
Specs
Operating Temperature 40 to 125 C (104 to 257 F)
Core Material Ceramic; Ceramic
Application RF Choke
View Details