Murata Power Solutions Fixed Inductors 46683C

Description
68µH Shielded Wirewound Inductor 1.05A 360mOhm Max Nonstandard
Request a Quote Datasheet
Description
68µH Shielded Wirewound Inductor 1.05A 360mOhm Max Nonstandard
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Fixed Inductors - 811-1181-1-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
811-1181-1-ND
Fixed Inductors 811-1181-1-ND
68µH Shielded Wirewound Inductor 1.05A 360mOhm Max Nonstandard

68µH Shielded Wirewound Inductor 1.05A 360mOhm Max Nonstandard

Buy Now Datasheet
Fixed Inductors - 811-1181-2-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
811-1181-2-ND
Fixed Inductors 811-1181-2-ND
68µH Shielded Wirewound Inductor 1.05A 360mOhm Max Nonstandard

68µH Shielded Wirewound Inductor 1.05A 360mOhm Max Nonstandard

Buy Now Datasheet
Fixed Inductors - 811-1181-6-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
811-1181-6-ND
Fixed Inductors 811-1181-6-ND
68µH Shielded Wirewound Inductor 1.05A 360mOhm Max Nonstandard

68µH Shielded Wirewound Inductor 1.05A 360mOhm Max Nonstandard

Buy Now Datasheet
Fixed Inductors - 46683C - ODG (Origin Data Global)
Shenzhen, China
Fixed Inductors
46683C
Fixed Inductors 46683C
FIXED IND 68UH 1.05A 360MOHM SMD

FIXED IND 68UH 1.05A 360MOHM SMD

Supplier's Site Datasheet
Power Inductor, 68Uh, 1.05A, 20%; Inductance Murata Power Solutions - 12N1351 - Newark, An Avnet Company
Chicago, IL, United States
Power Inductor, 68Uh, 1.05A, 20%; Inductance Murata Power Solutions
12N1351
Power Inductor, 68Uh, 1.05A, 20%; Inductance Murata Power Solutions 12N1351
POWER INDUCTOR, 68UH, 1.05A, 20%; Inductance:68µH; RMS Current (Irms):1.05A; Inductor Construction:Shielde d; Saturation Current (Isat):-; Product Range:4600 Series; DC Resistance Max:0.36ohm; Inductance Tolerance:± 20%; Series:4600 RoHS Compliant: Yes

POWER INDUCTOR, 68UH, 1.05A, 20%; Inductance:68µH; RMS Current (Irms):1.05A; Inductor Construction:Shielded; Saturation Current (Isat):-; Product Range:4600 Series; DC Resistance Max:0.36ohm; Inductance Tolerance:± 20%; Series:4600 RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey ODG (Origin Data Global) Newark, An Avnet Company
Product Category Inductors, Coils, and Chokes Inductors, Coils, and Chokes Inductors, Coils, and Chokes
Product Number 811-1181-1-ND 46683C 12N1351
Product Name Fixed Inductors Fixed Inductors Power Inductor, 68Uh, 1.05A, 20%; Inductance Murata Power Solutions
Operating Temperature -40 to 125 C (-40 to 257 F) -40 to 125 C (-40 to 257 F)
Mounting Option Surface Mount Technology Surface Mount Technology; Surface Mount Surface Mount Technology
Technology Wirewound Wirewound; Wirewound
Configuration Fixed
Inductance Tolerance 20 (+/- %) 20 (+/- %) 20 (+/- %)
Unlock Full Specs
to access all available technical data

Similar Products

Ferrite Beads and Chips - 2019-CZP2BPTTE101PTR-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
DCR 0.0300 ohms
Rated DC Current 3000 milliamps
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
2 suppliers
Power Inductors - ECS-HCMPI-0503Q-4R7M-T - ECS Inc. International
Specs
Operating Temperature -40 to 125 C (-40 to 257 F)
Mounting Option Through Hole
Application Power Choke
View Details
2 suppliers
Fixed Inductors - 1674-CL0402-J183JAL4TCT-ND - DigiKey
Specs
Operating Temperature -55 to 125 C (-67 to 257 F)
Mounting Option Surface Mount Technology
Technology Wirewound
View Details
Specs
Operating Temperature -40 to 85 C (-40 to 185 F)
Mounting Option Surface Mount Technology
Application RF Choke
View Details