Murata Power Solutions Fixed Inductors 46472C

Description
4.7µH Shielded Wirewound Inductor 3.7A 37mOhm Max Nonstandard
Request a Quote Datasheet
Description
4.7µH Shielded Wirewound Inductor 3.7A 37mOhm Max Nonstandard
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Fixed Inductors - 46472C-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
46472C-ND
Fixed Inductors 46472C-ND
4.7µH Shielded Wirewound Inductor 3.7A 37mOhm Max Nonstandard

4.7µH Shielded Wirewound Inductor 3.7A 37mOhm Max Nonstandard

Buy Now Datasheet
SMD 4.7UH 3.7A 37MOHM Inductor and Choke - 71-46472C - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
SMD 4.7UH 3.7A 37MOHM Inductor and Choke
71-46472C
SMD 4.7UH 3.7A 37MOHM Inductor and Choke 71-46472C
FIXED IND 4.7UH 3.7A 37MOHM SMD Product overview: 46472C from Murata Power Solutions is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 4.7UH, 3.7A, 37MOHM. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, SMD, 4.7UH, 3.7A, 37MOHM, Inductor and Choke. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 71-46472C can be used for catalog matching and distributor lookup.

FIXED IND 4.7UH 3.7A 37MOHM SMD Product overview: 46472C from Murata Power Solutions is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 4.7UH, 3.7A, 37MOHM. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, SMD, 4.7UH, 3.7A, 37MOHM, Inductor and Choke. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 71-46472C can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Laguna Hills, CA, United States
Fixed Inductors - 46472C
1128772-46472C
Fixed Inductors - 46472C 1128772-46472C
Manufacturer: Murata Electronics North America Win Source Part Number: 1128772-46472C Manufacturer Homepage: www.murata.com Popularity: Medium Fake Threat In the Open Market: 89 pct. Supply and Demand Status: Limited

Manufacturer: Murata Electronics North America
Win Source Part Number: 1128772-46472C
Manufacturer Homepage: www.murata.com
Popularity: Medium
Fake Threat In the Open Market: 89 pct.
Supply and Demand Status: Limited

Buy Now
Laguna Hills, CA, United States
Fixed Inductors - 46472C
763694-46472C
Fixed Inductors - 46472C 763694-46472C
Manufacturer: Murata Power Solutions Inc. Win Source Part Number: 763694-46472C Series: 4600 Packaging: Reel package Type: Wirewound Operating Temperature Range: -40°C ~ 125°C Package: Nonstandard Current Rating: 3.7A Shielding: Shielded Inductance: 4.7μH Mounting: SMD Tolerance: ±30% Test Frequency: 10kHz Family Name: 4600 Categories: Inductors, Coils, Chokes DC Resistance (DCR): 37 mOhm Max Dimension: 0.287" L x 0.287" W (7.30mm x 7.30mm) Height - Seated (Maximum): 0.180" (4.55mm) Alternative Parts (Cross-Reference): SCB75C-4R7; SCB73C-4R7; ASPI-0602S-5R0M-T; Introduction Date: February 29, 2008 ECCN: EAR99 Country of Origin: China Estimated EOL Date: 2026 Halogen Free: Compliant Popularity: Medium Fake Threat In the Open Market: 77 pct. Supply and Demand Status: Limited

Manufacturer: Murata Power Solutions Inc.
Win Source Part Number: 763694-46472C
Series: 4600
Packaging: Reel package
Type: Wirewound
Operating Temperature Range: -40°C ~ 125°C
Package: Nonstandard
Current Rating: 3.7A
Shielding: Shielded
Inductance: 4.7μH
Mounting: SMD
Tolerance: ±30%
Test Frequency: 10kHz
Family Name: 4600
Categories: Inductors, Coils, Chokes
DC Resistance (DCR): 37 mOhm Max
Dimension: 0.287" L x 0.287" W (7.30mm x 7.30mm)
Height - Seated (Maximum): 0.180" (4.55mm)
Alternative Parts (Cross-Reference): SCB75C-4R7; SCB73C-4R7; ASPI-0602S-5R0M-T;
Introduction Date: February 29, 2008
ECCN: EAR99
Country of Origin: China
Estimated EOL Date: 2026
Halogen Free: Compliant
Popularity: Medium
Fake Threat In the Open Market: 77 pct.
Supply and Demand Status: Limited

Buy Now Datasheet

Technical Specifications

  DigiKey ERSAELECTRONICS PTE. LTD. Win Source Electronics Win Source Electronics
Product Category Inductors, Coils, and Chokes Inductors, Coils, and Chokes Inductors, Coils, and Chokes Inductors, Coils, and Chokes
Product Number 46472C-ND 71-46472C 1128772-46472C 763694-46472C
Product Name Fixed Inductors SMD 4.7UH 3.7A 37MOHM Inductor and Choke Fixed Inductors - 46472C Fixed Inductors - 46472C
Operating Temperature -40 to 125 C (-40 to 257 F) -40 to 125 C (-40 to 257 F) -40 to 125 C (-40 to 257 F)
Mounting Option Surface Mount Technology Surface Mount Surface Mount Technology
Technology Wirewound Wirewound Wirewound
Configuration Fixed
Inductance Tolerance 30 (+/- %) 30 (+/- %)
Unlock Full Specs
to access all available technical data

Similar Products

Fixed Inductors - KQ0805TTER68K - 1067833-KQ0805TTER68K - Win Source Electronics
Specs
Mounting Option Surface Mount Technology
Configuration Fixed
Inductance Range 0.6800 microH
View Details
Power Inductors - ECS-MPI4040R4-1R0-R - ECS Inc. International
Specs
Operating Temperature -55 to 125 C (-67 to 257 F)
Mounting Option Through Hole
Application Power Choke
View Details
2 suppliers
Fixed Inductors - 1674-CL0402-J472SAL4TCT-ND - DigiKey
Specs
Operating Temperature -55 to 125 C (-67 to 257 F)
Mounting Option Surface Mount Technology
Technology Wirewound
View Details
Specs
Operating Temperature -40 to 85 C (-40 to 185 F)
Mounting Option Surface Mount Technology
Application RF Choke
View Details