Murata Power Solutions Fixed Inductors 46222C

Description
2.2µH Shielded Wirewound Inductor 5A 21mOhm Max Nonstandard
Request a Quote Datasheet
Description
2.2µH Shielded Wirewound Inductor 5A 21mOhm Max Nonstandard
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Fixed Inductors - 811-1172-1-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
811-1172-1-ND
Fixed Inductors 811-1172-1-ND
2.2µH Shielded Wirewound Inductor 5A 21mOhm Max Nonstandard

2.2µH Shielded Wirewound Inductor 5A 21mOhm Max Nonstandard

Buy Now Datasheet
Fixed Inductors - 811-1172-6-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
811-1172-6-ND
Fixed Inductors 811-1172-6-ND
2.2µH Shielded Wirewound Inductor 5A 21mOhm Max Nonstandard

2.2µH Shielded Wirewound Inductor 5A 21mOhm Max Nonstandard

Buy Now Datasheet
Fixed Inductors - 811-1172-2-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
811-1172-2-ND
Fixed Inductors 811-1172-2-ND
2.2µH Shielded Wirewound Inductor 5A 21mOhm Max Nonstandard

2.2µH Shielded Wirewound Inductor 5A 21mOhm Max Nonstandard

Buy Now Datasheet
Power Inductor, 2.2Uh, 5A, 30%; Inductance Murata Power Solutions - 12N1339 - Newark, An Avnet Company
Chicago, IL, United States
Power Inductor, 2.2Uh, 5A, 30%; Inductance Murata Power Solutions
12N1339
Power Inductor, 2.2Uh, 5A, 30%; Inductance Murata Power Solutions 12N1339
POWER INDUCTOR, 2.2UH, 5A, 30%; Inductance:2.2µH; RMS Current (Irms):5A; Inductor Construction:Shielde d; Saturation Current (Isat):-; Product Range:4600 Series; DC Resistance Max:0.021ohm; Inductance Tolerance:± 30%; Series:4600 RoHS Compliant: Yes

POWER INDUCTOR, 2.2UH, 5A, 30%; Inductance:2.2µH; RMS Current (Irms):5A; Inductor Construction:Shielded; Saturation Current (Isat):-; Product Range:4600 Series; DC Resistance Max:0.021ohm; Inductance Tolerance:± 30%; Series:4600 RoHS Compliant: Yes

Supplier's Site Datasheet
Fixed Inductors - 46222C - ODG (Origin Data Global)
Shenzhen, China
Fixed Inductors
46222C
Fixed Inductors 46222C
FIXED IND 2.2UH 5A 21 MOHM SMD

FIXED IND 2.2UH 5A 21 MOHM SMD

Supplier's Site Datasheet

Technical Specifications

  DigiKey Newark, An Avnet Company ODG (Origin Data Global)
Product Category Inductors, Coils, and Chokes Inductors, Coils, and Chokes Inductors, Coils, and Chokes
Product Number 811-1172-1-ND 12N1339 46222C
Product Name Fixed Inductors Power Inductor, 2.2Uh, 5A, 30%; Inductance Murata Power Solutions Fixed Inductors
Operating Temperature -40 to 125 C (-40 to 257 F) -40 to 125 C (-40 to 257 F)
Mounting Option Surface Mount Technology Surface Mount Technology Surface Mount Technology; Surface Mount
Technology Wirewound Wirewound; Wirewound
Configuration Fixed
Inductance Tolerance 30 (+/- %) 30 (+/- %) 30 (+/- %)
Unlock Full Specs
to access all available technical data

Similar Products

AX97 Series SMD Power Shielded Inductors - AX97-104R7 - Triad Magnetics
Specs
Technology Standard
Inductance Range 4.7 microH
DCR 0.1200 ohms
View Details
2 suppliers
Fixed Inductors - KQ0603TTE12NJ - 1067830-KQ0603TTE12NJ - Win Source Electronics
Specs
Mounting Option Surface Mount Technology
Configuration Fixed
Inductance Range 0.0120 microH
View Details
2 suppliers
Compensated High Current Choke, 3-phase - DKIH-3 - SCHURTER Inc
Specs
Operating Temperature -40 to 100 C (-40 to 212 F)
Mounting Option Through Hole
Inductance Range 80 to 10800 microH
View Details
0.0072uH 250MHz 0.69A Inductor and Choke - 71-0302CS-7N2XJLW - ERSAELECTRONICS PTE. LTD.
Specs
Core Material Ceramic
Inductance Range 0.0072 microH
Inductance Tolerance 5 (+/- %)
View Details