FIXED IND 6.8UH 2.6A 66 MOHM SMD Product overview: 45682C from Murata Power Solutions is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 6.8UH, 2.6A, 66 MOHM. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, SMD, 6.8UH, 2.6A, 66 MOHM, Inductor and Choke. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 71-45682C can be used for catalog matching and distributor lookup.
6.8µH Shielded Wirewound Inductor 2.6A 66mOhm Max Nonstandard
6.8µH Shielded Wirewound Inductor 2.6A 66mOhm Max Nonstandard
6.8µH Shielded Wirewound Inductor 2.6A 66mOhm Max Nonstandard
Manufacturer: Murata Power Solutions Inc.
Win Source Part Number: 1005593-45682C
Packaging: Reel - TR
Type: Wirewound
Current Rating: 2.6A
Inductance: 6.8μH
Height - Seated (Max): 0.140" (3.55mm)
Mounting: SMD (SMT)
Tolerance: ±30%
Frequency - Test: 10kHz
Categories: Inductors, Coils, Chokes
DC Resistance (DCR): 66 mOhm Max
Status: Active
Temperature Range - Operating: -40°C to 125°C
Popularity: Medium
Fake Threat In the Open Market: 79 pct.
Supply and Demand Status: Balance
POWER INDUCTOR, 6.8UH, 2.6A, 30%; Inductance:6.8µH; RMS Current (Irms):2.6A; Inductor Construction:Shielde
| ERSAELECTRONICS PTE. LTD. | DigiKey | Win Source Electronics | Newark, An Avnet Company | |
|---|---|---|---|---|
| Product Category | Inductors, Coils, and Chokes | Inductors, Coils, and Chokes | Inductors, Coils, and Chokes | Inductors, Coils, and Chokes |
| Product Number | 71-45682C | 811-1165-2-ND | 1005593-45682C | 12N1329 |
| Product Name | SMD 6.8UH 2.6A 66 MOHM Inductor and Choke | Fixed Inductors | Fixed Inductors - 45682C | Power Inductor, 6.8Uh, 2.6A, 30%; Inductance Murata Power Solutions |
| Operating Temperature | -40 to 125 C (-40 to 257 F) | -40 to 125 C (-40 to 257 F) | -40 to 125 C (-40 to 257 F) | |
| Mounting Option | Surface Mount | Surface Mount Technology | Surface Mount Technology | Surface Mount Technology |
| Technology | Wirewound | Wirewound | Wirewound | |
| Inductance Range | 6.8 microH | 6.8 microH | 6.8 microH | |
| Inductance Tolerance | 30 (+/- %) | 30 (+/- %) | 30 (+/- %) |