Murata Power Solutions Fixed Inductors 45332C

Description
3.3µH Shielded Wirewound Inductor 3.7A 34mOhm Max Nonstandard
Request a Quote Datasheet
Description
3.3µH Shielded Wirewound Inductor 3.7A 34mOhm Max Nonstandard
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Fixed Inductors - 811-1161-2-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
811-1161-2-ND
Fixed Inductors 811-1161-2-ND
3.3µH Shielded Wirewound Inductor 3.7A 34mOhm Max Nonstandard

3.3µH Shielded Wirewound Inductor 3.7A 34mOhm Max Nonstandard

Buy Now Datasheet
Fixed Inductors - 811-1161-1-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
811-1161-1-ND
Fixed Inductors 811-1161-1-ND
3.3µH Shielded Wirewound Inductor 3.7A 34mOhm Max Nonstandard

3.3µH Shielded Wirewound Inductor 3.7A 34mOhm Max Nonstandard

Buy Now Datasheet
Fixed Inductors - 811-1161-6-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
811-1161-6-ND
Fixed Inductors 811-1161-6-ND
3.3µH Shielded Wirewound Inductor 3.7A 34mOhm Max Nonstandard

3.3µH Shielded Wirewound Inductor 3.7A 34mOhm Max Nonstandard

Buy Now Datasheet
3.3uH 10KHz 3.7A Inductor and Choke - 71-45332C - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
3.3uH 10KHz 3.7A Inductor and Choke
71-45332C
3.3uH 10KHz 3.7A Inductor and Choke 71-45332C
Inductor Power Shielded Wirewound 3.3uH 30% 10KHz 3.7A 0.034Ohm DCR T/R Product overview: 45332C from Murata Electronics is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 3.3uH, 10KHz, 3.7A. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, 3.3uH, 10KHz, 3.7A, Inductor and Choke, Fixed Inductors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 71-45332C can be used for catalog matching and distributor lookup.

Inductor Power Shielded Wirewound 3.3uH 30% 10KHz 3.7A 0.034Ohm DCR T/R Product overview: 45332C from Murata Electronics is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 3.3uH, 10KHz, 3.7A. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, 3.3uH, 10KHz, 3.7A, Inductor and Choke, Fixed Inductors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 71-45332C can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Power Inductor, 3.3Uh, 3.7A, 30%; Inductance Murata Power Solutions - 12N1322 - Newark, An Avnet Company
Chicago, IL, United States
Power Inductor, 3.3Uh, 3.7A, 30%; Inductance Murata Power Solutions
12N1322
Power Inductor, 3.3Uh, 3.7A, 30%; Inductance Murata Power Solutions 12N1322
POWER INDUCTOR, 3.3UH, 3.7A, 30%; Inductance:3.3µH; RMS Current (Irms):3.7A; Inductor Construction:Shielde d; Saturation Current (Isat):-; Product Range:4500 Series; DC Resistance Max:0.034ohm; Inductance Tolerance:± 30%; Series:4500 RoHS Compliant: Yes

POWER INDUCTOR, 3.3UH, 3.7A, 30%; Inductance:3.3µH; RMS Current (Irms):3.7A; Inductor Construction:Shielded; Saturation Current (Isat):-; Product Range:4500 Series; DC Resistance Max:0.034ohm; Inductance Tolerance:± 30%; Series:4500 RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey ERSAELECTRONICS PTE. LTD. Newark, An Avnet Company
Product Category Inductors, Coils, and Chokes Inductors, Coils, and Chokes Inductors, Coils, and Chokes
Product Number 811-1161-2-ND 71-45332C 12N1322
Product Name Fixed Inductors 3.3uH 10KHz 3.7A Inductor and Choke Power Inductor, 3.3Uh, 3.7A, 30%; Inductance Murata Power Solutions
Operating Temperature -40 to 125 C (-40 to 257 F)
Mounting Option Surface Mount Technology Surface Mount Surface Mount Technology
Technology Wirewound Power
Configuration Fixed
Inductance Tolerance 30 (+/- %) 30 (+/- %) 30 (+/- %)
Unlock Full Specs
to access all available technical data

Similar Products

Specs
Application RF Choke
View Details
Power Inductors - ECS-MPI4040R1-R33-R - ECS Inc. International
Specs
Operating Temperature -55 to 125 C (-67 to 257 F)
Mounting Option Through Hole
Application Power Choke
View Details
2 suppliers
Common Mode Chokes - CMT-8118-B-ND - DigiKey
Specs
Operating Temperature -55 to 105 C (-67 to 221 F)
Mounting Option Through Hole
Application Common Mode Choke; RF Choke
View Details