Murata Power Solutions Fixed Inductors 45222C

Description
2.2µH Shielded Wirewound Inductor 4.5A 26mOhm Max Nonstandard
Request a Quote Datasheet
Description
2.2µH Shielded Wirewound Inductor 4.5A 26mOhm Max Nonstandard
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Fixed Inductors - 811-1157-1-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
811-1157-1-ND
Fixed Inductors 811-1157-1-ND
2.2µH Shielded Wirewound Inductor 4.5A 26mOhm Max Nonstandard

2.2µH Shielded Wirewound Inductor 4.5A 26mOhm Max Nonstandard

Buy Now Datasheet
Fixed Inductors - 811-1157-6-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
811-1157-6-ND
Fixed Inductors 811-1157-6-ND
2.2µH Shielded Wirewound Inductor 4.5A 26mOhm Max Nonstandard

2.2µH Shielded Wirewound Inductor 4.5A 26mOhm Max Nonstandard

Buy Now Datasheet
Fixed Inductors - 811-1157-2-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
811-1157-2-ND
Fixed Inductors 811-1157-2-ND
2.2µH Shielded Wirewound Inductor 4.5A 26mOhm Max Nonstandard

2.2µH Shielded Wirewound Inductor 4.5A 26mOhm Max Nonstandard

Buy Now Datasheet
Power Inductor, 2.2Uh, 4.5A, 30%; Inductance Murata Power Solutions - 12N1318 - Newark, An Avnet Company
Chicago, IL, United States
Power Inductor, 2.2Uh, 4.5A, 30%; Inductance Murata Power Solutions
12N1318
Power Inductor, 2.2Uh, 4.5A, 30%; Inductance Murata Power Solutions 12N1318
POWER INDUCTOR, 2.2UH, 4.5A, 30%; Inductance:2.2µH; RMS Current (Irms):4.5A; Inductor Construction:Shielde d; Saturation Current (Isat):-; Product Range:4500 Series; DC Resistance Max:0.026ohm; Inductance Tolerance:± 30%; Series:4500 RoHS Compliant: Yes

POWER INDUCTOR, 2.2UH, 4.5A, 30%; Inductance:2.2µH; RMS Current (Irms):4.5A; Inductor Construction:Shielded; Saturation Current (Isat):-; Product Range:4500 Series; DC Resistance Max:0.026ohm; Inductance Tolerance:± 30%; Series:4500 RoHS Compliant: Yes

Supplier's Site Datasheet
Surface Mount Power Inductor, 4500 Series, 2.2 H, 30%, Shielded, 0.026 Ohm, 4.5 A Rohs Compliant Murata Power Solutions - 76T3250 - Newark, An Avnet Company
Chicago, IL, United States
Surface Mount Power Inductor, 4500 Series, 2.2 H, 30%, Shielded, 0.026 Ohm, 4.5 A Rohs Compliant Murata Power Solutions
76T3250
Surface Mount Power Inductor, 4500 Series, 2.2 H, 30%, Shielded, 0.026 Ohm, 4.5 A Rohs Compliant Murata Power Solutions 76T3250
Surface Mount Power Inductor, 4500 Series, 2.2 H, 30%, Shielded, 0.026 ohm, 4.5 A RoHS Compliant: Yes

Surface Mount Power Inductor, 4500 Series, 2.2 H, 30%, Shielded, 0.026 ohm, 4.5 A RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  DigiKey Newark, An Avnet Company Newark, An Avnet Company
Product Category Inductors, Coils, and Chokes Inductors, Coils, and Chokes Inductors, Coils, and Chokes
Product Number 811-1157-1-ND 12N1318 76T3250
Product Name Fixed Inductors Power Inductor, 2.2Uh, 4.5A, 30%; Inductance Murata Power Solutions Surface Mount Power Inductor, 4500 Series, 2.2 H, 30%, Shielded, 0.026 Ohm, 4.5 A Rohs Compliant Murata Power Solutions
Operating Temperature -40 to 125 C (-40 to 257 F)
Mounting Option Surface Mount Technology Surface Mount Technology Surface Mount Technology
Technology Wirewound
Configuration Fixed
Inductance Tolerance 30 (+/- %) 30 (+/- %)
Unlock Full Specs
to access all available technical data

Similar Products

Power Inductors - ECS-MPI2520R1-1R0-R - ECS Inc. International
Specs
Operating Temperature -40 to 105 C (-40 to 221 F)
Mounting Option Through Hole
Application Power Choke
View Details
2 suppliers
SMT RF Choke 50 MHz - 8.2 GHz, 50Ω - TCCH-80+ - Mini-Circuits
Specs
Operating Temperature -40 to 85 C (-40 to 185 F)
Mounting Option Surface Mount Technology
Application RF Choke
View Details
5 suppliers
AX97 Series SMD Power Shielded Inductors - AX97-20100 - Triad Magnetics
Specs
Technology Standard
Inductance Range 10 microH
DCR 0.0700 ohms
View Details
2 suppliers
Fixed Inductors - 1674-CL1008-2335JQL1T-1TR-ND - DigiKey
Specs
Operating Temperature -55 to 125 C (-67 to 257 F)
Mounting Option Surface Mount Technology
Technology Wirewound
View Details