330µH Unshielded Toroidal Inductor 830mA 462mOhm Max Nonstandard
Win Source Part Number: 1377462-41331C
Category: Inductors, Coils, Chokes - Fixed Inductors
Temperature Range - Operating: -40°C ~ 85°C
Fake Threat In the Open Market: 45 pct.
Type: Toroidal
MSL Level: 1 (Unlimited)
Mfr: Murata Power Solutions Inc.
Series: 4100
Package: Tube
Product Status: Obsolete
Package / Case: Nonstandard
Base Product Number: 41
Mounting Type: Surface Mount
HTSUS: 8504.50.4000
Size / Dimension: 0.690" L x 0.660" W (17.53mm x 16.76mm)
Height - Seated (Max): 0.390" (9.90mm)
REACH Status: REACH Unaffected
ECCN: EAR99
Inductance: 330 µH
Current Rating (Amps): 830 mA
Shielding: Unshielded
DC Resistance (DCR): 462mOhm Max
Inductance Frequency - Test: 10 kHz
FIXED IND 330UH 830MA 462MOHM SM Product overview: 41331C from Murata Power Solutions is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 330UH, 830MA, 462MOHM. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, 330UH, 830MA, 462MOHM, Inductor and Choke, Fixed Inductors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 71-41331C can be used for catalog matching and distributor lookup.
| DigiKey | Win Source Electronics | ERSAELECTRONICS PTE. LTD. | |
|---|---|---|---|
| Product Category | Inductors, Coils, and Chokes | Inductors, Coils, and Chokes | Inductors, Coils, and Chokes |
| Product Number | 811-3670-ND | 1377462-41331C | 71-41331C |
| Product Name | Fixed Inductors | Inductors, Coils, Chokes - Fixed Inductors | 330UH 830MA 462MOHM Inductor and Choke |
| Operating Temperature | -40 to 85 C (-40 to 185 F) | -40 to 85 C (-40 to 185 F) | -40 to 85 C (-40 to 185 F) |
| Mounting Option | Surface Mount Technology | Surface Mount | |
| Technology | Toroid | Toroidal | |
| Configuration | Fixed | Fixed | |
| DCR | 0.4620 ohms | 0.4620 ohms |