Murata Power Solutions Fixed Inductors 41330C

Description
33µH Unshielded Toroidal Inductor 2.7A 38mOhm Max Nonstandard
Request a Quote Datasheet
Description
33µH Unshielded Toroidal Inductor 2.7A 38mOhm Max Nonstandard
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Fixed Inductors - 811-3669-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
811-3669-ND
Fixed Inductors 811-3669-ND
33µH Unshielded Toroidal Inductor 2.7A 38mOhm Max Nonstandard

33µH Unshielded Toroidal Inductor 2.7A 38mOhm Max Nonstandard

Buy Now Datasheet
Inductors, Coils, Chokes - Fixed Inductors - 1377461-41330C - Win Source Electronics
Laguna Hills, CA, United States
Inductors, Coils, Chokes - Fixed Inductors
1377461-41330C
Inductors, Coils, Chokes - Fixed Inductors 1377461-41330C
Win Source Part Number: 1377461-41330C Category: Inductors, Coils, Chokes - Fixed Inductors Temperature Range - Operating: -40°C ~ 85°C Fake Threat In the Open Market: 51 pct. Type: Toroidal MSL Level: 1 (Unlimited) Mfr: Murata Power Solutions Inc. Series: 4100 Package: Tube Product Status: Obsolete Package / Case: Nonstandard Base Product Number: 41 Mounting Type: Surface Mount HTSUS: 8504.50.4000 Size / Dimension: 0.690" L x 0.660" W (17.53mm x 16.76mm) Height - Seated (Max): 0.390" (9.90mm) REACH Status: REACH Unaffected ECCN: EAR99 Inductance: 33 µH Current Rating (Amps): 2.7 A Shielding: Unshielded DC Resistance (DCR): 38mOhm Max Inductance Frequency - Test: 10 kHz

Win Source Part Number: 1377461-41330C
Category: Inductors, Coils, Chokes - Fixed Inductors
Temperature Range - Operating: -40°C ~ 85°C
Fake Threat In the Open Market: 51 pct.
Type: Toroidal
MSL Level: 1 (Unlimited)
Mfr: Murata Power Solutions Inc.
Series: 4100
Package: Tube
Product Status: Obsolete
Package / Case: Nonstandard
Base Product Number: 41
Mounting Type: Surface Mount
HTSUS: 8504.50.4000
Size / Dimension: 0.690" L x 0.660" W (17.53mm x 16.76mm)
Height - Seated (Max): 0.390" (9.90mm)
REACH Status: REACH Unaffected
ECCN: EAR99
Inductance: 33 µH
Current Rating (Amps): 2.7 A
Shielding: Unshielded
DC Resistance (DCR): 38mOhm Max
Inductance Frequency - Test: 10 kHz

Buy Now Datasheet
SMD 33UH 2.7A 38 MOHM Inductor and Choke - 71-41330C - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
SMD 33UH 2.7A 38 MOHM Inductor and Choke
71-41330C
SMD 33UH 2.7A 38 MOHM Inductor and Choke 71-41330C
FIXED IND 33UH 2.7A 38 MOHM SMD Product overview: 41330C from Murata Power Solutions is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 33UH, 2.7A, 38 MOHM. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, SMD, 33UH, 2.7A, 38 MOHM, Inductor and Choke. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 71-41330C can be used for catalog matching and distributor lookup.

FIXED IND 33UH 2.7A 38 MOHM SMD Product overview: 41330C from Murata Power Solutions is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 33UH, 2.7A, 38 MOHM. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, SMD, 33UH, 2.7A, 38 MOHM, Inductor and Choke. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 71-41330C can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet

Technical Specifications

  DigiKey Win Source Electronics ERSAELECTRONICS PTE. LTD.
Product Category Inductors, Coils, and Chokes Inductors, Coils, and Chokes Inductors, Coils, and Chokes
Product Number 811-3669-ND 1377461-41330C 71-41330C
Product Name Fixed Inductors Inductors, Coils, Chokes - Fixed Inductors SMD 33UH 2.7A 38 MOHM Inductor and Choke
Operating Temperature -40 to 85 C (-40 to 185 F) -40 to 85 C (-40 to 185 F) -40 to 85 C (-40 to 185 F)
Mounting Option Surface Mount Technology Surface Mount
Technology Toroid Toroidal
Configuration Fixed Fixed
DCR 0.0380 ohms 0.0380 ohms
Unlock Full Specs
to access all available technical data

Similar Products

0201DS (0603) Miniature Ceramic Chip Inductors - 0201DS-7N5 0201DS-7N5XJEW - Coilcraft, Inc.
Specs
Operating Temperature -40 to 125 C (-40 to 257 F)
Core Material Ceramic; Ceramic
Application RF Choke
View Details
Molded SMD Inductors - 1-2176737-1 - TE Connectivity
Specs
Operating Temperature -55 to 125 C (-67 to 257 F)
Application Power Choke
Inductance Range 0.0027 microH
View Details
Specs
Operating Temperature -40 to 85 C (-40 to 185 F)
Mounting Option Surface Mount Technology
Application RF Choke
View Details
Common Mode Chokes - 486-DKFP-E21E-0133-ND - DigiKey
Specs
Operating Temperature -40 to 125 C (-40 to 257 F)
Mounting Option Through Hole
Application Common Mode Choke; RF Choke
View Details