Murata Power Solutions Fixed Inductors 38S182C

Description
1.8µH Unshielded Wirewound Inductor 9A 6.8mOhm Max Nonstandard
Request a Quote Datasheet
Description
1.8µH Unshielded Wirewound Inductor 9A 6.8mOhm Max Nonstandard
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Fixed Inductors - 811-2532-2-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
811-2532-2-ND
Fixed Inductors 811-2532-2-ND
1.8µH Unshielded Wirewound Inductor 9A 6.8mOhm Max Nonstandard

1.8µH Unshielded Wirewound Inductor 9A 6.8mOhm Max Nonstandard

Buy Now Datasheet
Inductor, 1.8Uh, 9A, 20%, Smd; Inductance Murata Power Solutions - 59T0272 - Newark, An Avnet Company
Chicago, IL, United States
Inductor, 1.8Uh, 9A, 20%, Smd; Inductance Murata Power Solutions
59T0272
Inductor, 1.8Uh, 9A, 20%, Smd; Inductance Murata Power Solutions 59T0272
INDUCTOR, 1.8UH, 9A, 20%, SMD; Inductance:1.8µH; RMS Current (Irms):9A; Inductor Construction:Unshiel ded; Saturation Current (Isat):14A; Product Range:3800 Series; DC Resistance Max:0.0068ohm; Inductance Tolerance:± 20% RoHS Compliant: Yes

INDUCTOR, 1.8UH, 9A, 20%, SMD; Inductance:1.8µH; RMS Current (Irms):9A; Inductor Construction:Unshielded; Saturation Current (Isat):14A; Product Range:3800 Series; DC Resistance Max:0.0068ohm; Inductance Tolerance:± 20% RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category Inductors, Coils, and Chokes Inductors, Coils, and Chokes
Product Number 811-2532-2-ND 59T0272
Product Name Fixed Inductors Inductor, 1.8Uh, 9A, 20%, Smd; Inductance Murata Power Solutions
Operating Temperature -40 to 130 C (-40 to 266 F)
Mounting Option Surface Mount Technology Surface Mount Technology
Technology Wirewound
Configuration Fixed
Inductance Tolerance 20 (+/- %) 20 (+/- %)
Unlock Full Specs
to access all available technical data

Similar Products

Power Inductors - ECS-MPIL0630-R82MC - ECS Inc. International
Specs
Operating Temperature -40 to 125 C (-40 to 257 F)
Mounting Option Through Hole
Application Power Choke
View Details
2 suppliers
SMT RF Choke 50 MHz - 8.2 GHz, 50Ω - TCCH-80+ - Mini-Circuits
Specs
Operating Temperature -40 to 85 C (-40 to 185 F)
Mounting Option Surface Mount Technology
Application RF Choke
View Details
5 suppliers
AX97 Series SMD Power Shielded Inductors - AX97-10220 - Triad Magnetics
Specs
Technology Standard
Inductance Range 22 microH
DCR 0.4300 ohms
View Details
2 suppliers
Adjustable Inductors - 1956-JLC07E130TRVSM-ND - DigiKey
Specs
Mounting Option Surface Mount Technology
Configuration Variable
Q Factor 121
View Details