Murata Power Solutions Fixed Inductors 38H122C

Description
1.2µH Unshielded Wirewound Inductor 9A 6.8mOhm Max Nonstandard
Request a Quote Datasheet
Description
1.2µH Unshielded Wirewound Inductor 9A 6.8mOhm Max Nonstandard
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Fixed Inductors - 811-2541-2-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
811-2541-2-ND
Fixed Inductors 811-2541-2-ND
1.2µH Unshielded Wirewound Inductor 9A 6.8mOhm Max Nonstandard

1.2µH Unshielded Wirewound Inductor 9A 6.8mOhm Max Nonstandard

Buy Now Datasheet
Inductor, 1.2Uh, 9A, 20%, Smd; Inductance Murata Power Solutions - 59T0253 - Newark, An Avnet Company
Chicago, IL, United States
Inductor, 1.2Uh, 9A, 20%, Smd; Inductance Murata Power Solutions
59T0253
Inductor, 1.2Uh, 9A, 20%, Smd; Inductance Murata Power Solutions 59T0253
INDUCTOR, 1.2UH, 9A, 20%, SMD; Inductance:1.2µH; RMS Current (Irms):9A; Inductor Construction:Unshiel ded; Saturation Current (Isat):17A; Product Range:3800 Series; DC Resistance Max:0.0068ohm; Inductance Tolerance:± 20% RoHS Compliant: Yes

INDUCTOR, 1.2UH, 9A, 20%, SMD; Inductance:1.2µH; RMS Current (Irms):9A; Inductor Construction:Unshielded; Saturation Current (Isat):17A; Product Range:3800 Series; DC Resistance Max:0.0068ohm; Inductance Tolerance:± 20% RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category Inductors, Coils, and Chokes Inductors, Coils, and Chokes
Product Number 811-2541-2-ND 59T0253
Product Name Fixed Inductors Inductor, 1.2Uh, 9A, 20%, Smd; Inductance Murata Power Solutions
Operating Temperature -40 to 130 C (-40 to 266 F)
Mounting Option Surface Mount Technology Surface Mount Technology
Technology Wirewound
Configuration Fixed
Inductance Tolerance 20 (+/- %) 20 (+/- %)
Unlock Full Specs
to access all available technical data

Similar Products

Fixed Inductors - 486-3140-ND - DigiKey
Specs
Operating Temperature -40 to 125 C (-40 to 257 F)
Mounting Option Through Hole
Configuration Fixed
View Details
Specs
Operating Temperature -40 to 85 C (-40 to 185 F)
Mounting Option Surface Mount Technology
Application RF Choke
View Details
High Frequency & RF Inductors - 1-2176075-3 - TE Connectivity
Specs
Standards and Certifications RoHS
Inductance Range 0.0013 microH
Inductance Tolerance 2 (+/- %)
View Details
2 suppliers
Bobbin Wound Coils -  - Arnold Magnetic Technologies
Arnold Magnetic Technologies
Specs
Technology Bobbin
View Details