Murata Power Solutions Fixed Inductors 37501C

Description
500nH Unshielded Wirewound Inductor 19.5A 1mOhm Max Nonstandard
Request a Quote
Description
500nH Unshielded Wirewound Inductor 19.5A 1mOhm Max Nonstandard
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

The Murata Power Solutions inductor, part number 59T0251, features an inductance of 500 nH with a maximum DC current rating of 19.5 A and a saturation current of 30 A. It has a DC resistance of 0.001 ohm and an inductance tolerance of ±20%. This surface mount device is designed for high current applications, making it suitable for use in devices such as laptop computers and plasma screens. The inductor is RoHS compliant and is compatible with both lead-free and traditional soldering systems. It operates within a temperature range of -40°C to +130°C and is packaged in tape and reel format for easy handling.

Datasheet Summary
Powered by GS/AI

The Murata Power Solutions inductor, part number 59T0251, features an inductance of 500 nH with a maximum DC current rating of 19.5 A and a saturation current of 30 A. It has a DC resistance of 0.001 ohm and an inductance tolerance of ±20%. This surface mount device is designed for high current applications, making it suitable for use in devices such as laptop computers and plasma screens. The inductor is RoHS compliant and is compatible with both lead-free and traditional soldering systems. It operates within a temperature range of -40°C to +130°C and is packaged in tape and reel format for easy handling.

Suppliers

Company
Product
Description
Supplier Links
Fixed Inductors - 811-2511-2-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
811-2511-2-ND
Fixed Inductors 811-2511-2-ND
500nH Unshielded Wirewound Inductor 19.5A 1mOhm Max Nonstandard

500nH Unshielded Wirewound Inductor 19.5A 1mOhm Max Nonstandard

Buy Now Datasheet
Inductor, 500Nh, 19.5A, 20%, Smd; Inductance Murata Power Solutions - 59T0251 - Newark, An Avnet Company
Chicago, IL, United States
Inductor, 500Nh, 19.5A, 20%, Smd; Inductance Murata Power Solutions
59T0251
Inductor, 500Nh, 19.5A, 20%, Smd; Inductance Murata Power Solutions 59T0251
INDUCTOR, 500NH, 19.5A, 20%, SMD; Inductance:500nH; RMS Current (Irms):19.5A; Inductor Construction:Unshiel ded; Saturation Current (Isat):30A; Product Range:3700 Series; DC Resistance Max:0.001ohm; Inductance Tolerance:± 20% RoHS Compliant: Yes

INDUCTOR, 500NH, 19.5A, 20%, SMD; Inductance:500nH; RMS Current (Irms):19.5A; Inductor Construction:Unshielded; Saturation Current (Isat):30A; Product Range:3700 Series; DC Resistance Max:0.001ohm; Inductance Tolerance:± 20% RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category Inductors, Coils, and Chokes Inductors, Coils, and Chokes
Product Number 811-2511-2-ND 59T0251
Product Name Fixed Inductors Inductor, 500Nh, 19.5A, 20%, Smd; Inductance Murata Power Solutions
Operating Temperature -40 to 130 C (-40 to 266 F)
Mounting Option Surface Mount Technology Surface Mount Technology
Technology Wirewound
Configuration Fixed
Inductance Tolerance 20 (+/- %) 20 (+/- %)
Unlock Full Specs
to access all available technical data

Similar Products

Fixed Inductors - 486-3119-ND - DigiKey
Specs
Operating Temperature -25 to 100 C (-13 to 212 F)
Mounting Option Through Hole
Configuration Fixed
View Details
Specs
Application RF Choke
View Details
Chokes - 1-1879855-2 - TE Connectivity
TE Connectivity
Specs
Application Power Choke
DCR 0.4000 ohms
Impedance 75 ohms
View Details
Bobbin Wound Coils -  - Arnold Magnetic Technologies
Arnold Magnetic Technologies
Specs
Technology Bobbin
View Details