Murata Power Solutions Fixed Inductors 37302C

Description
3µH Unshielded Wirewound Inductor 9A 4.8mOhm Max Nonstandard
Request a Quote Datasheet
Description
3µH Unshielded Wirewound Inductor 9A 4.8mOhm Max Nonstandard
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Fixed Inductors - 811-2517-2-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
811-2517-2-ND
Fixed Inductors 811-2517-2-ND
3µH Unshielded Wirewound Inductor 9A 4.8mOhm Max Nonstandard

3µH Unshielded Wirewound Inductor 9A 4.8mOhm Max Nonstandard

Buy Now Datasheet
Inductor, 3Uh, 9A, 10%, Smd; Inductance Murata Power Solutions - 59T0249 - Newark, An Avnet Company
Chicago, IL, United States
Inductor, 3Uh, 9A, 10%, Smd; Inductance Murata Power Solutions
59T0249
Inductor, 3Uh, 9A, 10%, Smd; Inductance Murata Power Solutions 59T0249
INDUCTOR, 3UH, 9A, 10%, SMD; Inductance:3µH; RMS Current (Irms):9A; Inductor Construction:Unshiel ded; Saturation Current (Isat):13A; Product Range:3700 Series; DC Resistance Max:0.0048ohm; Inductance Tolerance:± 10% RoHS Compliant: Yes

INDUCTOR, 3UH, 9A, 10%, SMD; Inductance:3µH; RMS Current (Irms):9A; Inductor Construction:Unshielded; Saturation Current (Isat):13A; Product Range:3700 Series; DC Resistance Max:0.0048ohm; Inductance Tolerance:± 10% RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category Inductors, Coils, and Chokes Inductors, Coils, and Chokes
Product Number 811-2517-2-ND 59T0249
Product Name Fixed Inductors Inductor, 3Uh, 9A, 10%, Smd; Inductance Murata Power Solutions
Operating Temperature -40 to 130 C (-40 to 266 F)
Mounting Option Surface Mount Technology Surface Mount Technology
Technology Wirewound
Configuration Fixed
Inductance Tolerance 10 (+/- %) 10 (+/- %)
Unlock Full Specs
to access all available technical data

Similar Products

Power Inductors - ECS-MPIL0630-2R2MC - ECS Inc. International
Specs
Operating Temperature -40 to 125 C (-40 to 257 F)
Mounting Option Through Hole
Application Power Choke
View Details
3 suppliers
SMT RF Choke, 50 MHz - 10 GHz, 50Ω - ADCH-80+ - Mini-Circuits
Specs
Operating Temperature -40 to 85 C (-40 to 185 F)
Mounting Option Surface Mount Technology
Application RF Choke
View Details
2 suppliers
UT/ET Series Common Mode Inductors - ET3542-055 - Triad Magnetics
Specs
Operating Temperature -20 to 105 C (-4 to 221 F)
Technology Standard
Inductance Range 10000 to 300 microH
View Details
2 suppliers
Fixed Inductors - 1674-CL1008-2474JQL1T-1CT-ND - DigiKey
Specs
Operating Temperature -55 to 125 C (-67 to 257 F)
Mounting Option Surface Mount Technology
Core Material Ceramic
View Details