Murata Power Solutions Fixed Inductors 37301C

Description
300nH Unshielded Wirewound Inductor 19.5A 0.9mOhm Max Nonstandard
Request a Quote Datasheet
Description
300nH Unshielded Wirewound Inductor 19.5A 0.9mOhm Max Nonstandard
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Fixed Inductors - 811-2510-2-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
811-2510-2-ND
Fixed Inductors 811-2510-2-ND
300nH Unshielded Wirewound Inductor 19.5A 0.9mOhm Max Nonstandard

300nH Unshielded Wirewound Inductor 19.5A 0.9mOhm Max Nonstandard

Buy Now Datasheet
Inductor, 300Nh, 19.5A, 20%, Smd; Inductance Murata Power Solutions - 59T0248 - Newark, An Avnet Company
Chicago, IL, United States
Inductor, 300Nh, 19.5A, 20%, Smd; Inductance Murata Power Solutions
59T0248
Inductor, 300Nh, 19.5A, 20%, Smd; Inductance Murata Power Solutions 59T0248
INDUCTOR, 300NH, 19.5A, 20%, SMD; Inductance:300nH; RMS Current (Irms):19.5A; Inductor Construction:Unshiel ded; Saturation Current (Isat):39A; Product Range:3700 Series; DC Resistance Max:900µohm; Inductance Tolerance:± 20% RoHS Compliant: Yes

INDUCTOR, 300NH, 19.5A, 20%, SMD; Inductance:300nH; RMS Current (Irms):19.5A; Inductor Construction:Unshielded; Saturation Current (Isat):39A; Product Range:3700 Series; DC Resistance Max:900µohm; Inductance Tolerance:± 20% RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category Inductors, Coils, and Chokes Inductors, Coils, and Chokes
Product Number 811-2510-2-ND 59T0248
Product Name Fixed Inductors Inductor, 300Nh, 19.5A, 20%, Smd; Inductance Murata Power Solutions
Operating Temperature -40 to 130 C (-40 to 266 F)
Mounting Option Surface Mount Technology Surface Mount Technology
Technology Wirewound
Configuration Fixed
Inductance Tolerance 20 (+/- %) 20 (+/- %)
Unlock Full Specs
to access all available technical data

Similar Products

Power Inductors - ECS-MPIL0630-5R6MC - ECS Inc. International
Specs
Operating Temperature -40 to 125 C (-40 to 257 F)
Mounting Option Through Hole
Application Power Choke
View Details
2 suppliers
SMT RF Choke, 5 - 1220 MHz, 50Ω - ADCH-1220+ - Mini-Circuits
Specs
Operating Temperature -40 to 85 C (-40 to 185 F)
Mounting Option Surface Mount Technology
Application RF Choke
View Details
Common Mode Chokes - CMT-8110-B-ND - DigiKey
Specs
Operating Temperature -55 to 105 C (-67 to 221 F)
Mounting Option Through Hole
Application Common Mode Choke; RF Choke
View Details
Fixed Inductors - 1674-CL1008-2224JQL1T-1CT-ND - DigiKey
Specs
Operating Temperature -55 to 125 C (-67 to 257 F)
Mounting Option Surface Mount Technology
Technology Wirewound
View Details