Murata Power Solutions Fixed Inductors 36472C

Description
4.7µH Unshielded Wirewound Inductor 3.6A 41mOhm Max Nonstandard
Request a Quote Datasheet
Description
4.7µH Unshielded Wirewound Inductor 3.6A 41mOhm Max Nonstandard
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Fixed Inductors - 811-1251-2-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
811-1251-2-ND
Fixed Inductors 811-1251-2-ND
4.7µH Unshielded Wirewound Inductor 3.6A 41mOhm Max Nonstandard

4.7µH Unshielded Wirewound Inductor 3.6A 41mOhm Max Nonstandard

Buy Now Datasheet
Fixed Inductors - 811-1251-1-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
811-1251-1-ND
Fixed Inductors 811-1251-1-ND
4.7µH Unshielded Wirewound Inductor 3.6A 41mOhm Max Nonstandard

4.7µH Unshielded Wirewound Inductor 3.6A 41mOhm Max Nonstandard

Buy Now Datasheet
Fixed Inductors - 811-1251-6-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
811-1251-6-ND
Fixed Inductors 811-1251-6-ND
4.7µH Unshielded Wirewound Inductor 3.6A 41mOhm Max Nonstandard

4.7µH Unshielded Wirewound Inductor 3.6A 41mOhm Max Nonstandard

Buy Now Datasheet
Power Inductor, 4.7Uh, 3.6A, 25%; Inductance Murata Power Solutions - 12N4175 - Newark, An Avnet Company
Chicago, IL, United States
Power Inductor, 4.7Uh, 3.6A, 25%; Inductance Murata Power Solutions
12N4175
Power Inductor, 4.7Uh, 3.6A, 25%; Inductance Murata Power Solutions 12N4175
POWER INDUCTOR, 4.7UH, 3.6A, 25%; Inductance:4.7µH; RMS Current (Irms):3.6A; Inductor Construction:Shielde d; Saturation Current (Isat):-; Product Range:3600 Series; DC Resistance Max:0.041ohm; Inductance Tolerance:± 25% RoHS Compliant: Yes

POWER INDUCTOR, 4.7UH, 3.6A, 25%; Inductance:4.7µH; RMS Current (Irms):3.6A; Inductor Construction:Shielded; Saturation Current (Isat):-; Product Range:3600 Series; DC Resistance Max:0.041ohm; Inductance Tolerance:± 25% RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category Inductors, Coils, and Chokes Inductors, Coils, and Chokes
Product Number 811-1251-2-ND 12N4175
Product Name Fixed Inductors Power Inductor, 4.7Uh, 3.6A, 25%; Inductance Murata Power Solutions
Operating Temperature -40 to 125 C (-40 to 257 F)
Mounting Option Surface Mount Technology Surface Mount Technology
Technology Wirewound
Configuration Fixed
Inductance Tolerance 25 (+/- %) 25 (+/- %)
Unlock Full Specs
to access all available technical data

Similar Products

Power Inductors - 2176780-6 - TE Connectivity
Specs
Operating Temperature -55 to 155 C (-67 to 311 F)
Application Power Choke
Inductance Range 0.6800 microH
View Details
Surface Mount Inductors - 1620268 - RS Components, Ltd.
Specs
Technology Wirewound
Core Material Ferrite; Ferrite
Inductance Range 2.2 microH
View Details
0201HT (0603) Low Profile Chip Inductor - 0201HT-4N7 0201HT-4N7XKRW - Coilcraft, Inc.
Specs
Operating Temperature -40 to 125 C (-40 to 257 F)
Core Material Ceramic; Ceramic
Application RF Choke
View Details