Murata Power Solutions Fixed Inductors - 36102C 36102C

Description
Manufacturer: Murata Power Solutions Inc. Win Source Part Number: 906674-36102C Series: 3600 Operating Temperature Range: -40°C ~ 125°C Features: 1 µH Unshielded Wirewound Inductor 9.5 A 7.5mOhm Max Nonstandard Package: Reel - TR Package: Nonstandard Mounting: Surface Mount Family Name: 36 Categories: Inductors ECCN: EAR99 Popularity: High Fake Threat In the Open Market: 93 pct. Supply and Demand Status: Balance Quantity per package: 1000 MSL Level: 1 (Unlimited) Estimated Pruduction Lead Time: 12 Weeks REACH Status: REACH Unaffected HTSUS: 8504.50.4000 Other Part Number: 811-1246-6, 811-1246-1, 811-1246-2
Request a Quote Datasheet
Description
Manufacturer: Murata Power Solutions Inc. Win Source Part Number: 906674-36102C Series: 3600 Operating Temperature Range: -40°C ~ 125°C Features: 1 µH Unshielded Wirewound Inductor 9.5 A 7.5mOhm Max Nonstandard Package: Reel - TR Package: Nonstandard Mounting: Surface Mount Family Name: 36 Categories: Inductors ECCN: EAR99 Popularity: High Fake Threat In the Open Market: 93 pct. Supply and Demand Status: Balance Quantity per package: 1000 MSL Level: 1 (Unlimited) Estimated Pruduction Lead Time: 12 Weeks REACH Status: REACH Unaffected HTSUS: 8504.50.4000 Other Part Number: 811-1246-6, 811-1246-1, 811-1246-2
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Laguna Hills, CA, United States
Fixed Inductors - 36102C
906674-36102C
Fixed Inductors - 36102C 906674-36102C
Manufacturer: Murata Power Solutions Inc. Win Source Part Number: 906674-36102C Series: 3600 Operating Temperature Range: -40°C ~ 125°C Features: 1 µH Unshielded Wirewound Inductor 9.5 A 7.5mOhm Max Nonstandard Package: Reel - TR Package: Nonstandard Mounting: Surface Mount Family Name: 36 Categories: Inductors ECCN: EAR99 Popularity: High Fake Threat In the Open Market: 93 pct. Supply and Demand Status: Balance Quantity per package: 1000 MSL Level: 1 (Unlimited) Estimated Pruduction Lead Time: 12 Weeks REACH Status: REACH Unaffected HTSUS: 8504.50.4000 Other Part Number: 811-1246-6, 811-1246-1, 811-1246-2

Manufacturer: Murata Power Solutions Inc.
Win Source Part Number: 906674-36102C
Series: 3600
Operating Temperature Range: -40°C ~ 125°C
Features: 1 µH Unshielded Wirewound Inductor 9.5 A 7.5mOhm Max Nonstandard
Package: Reel - TR
Package: Nonstandard
Mounting: Surface Mount
Family Name: 36
Categories: Inductors
ECCN: EAR99
Popularity: High
Fake Threat In the Open Market: 93 pct.
Supply and Demand Status: Balance
Quantity per package: 1000
MSL Level: 1 (Unlimited)
Estimated Pruduction Lead Time: 12 Weeks
REACH Status: REACH Unaffected
HTSUS: 8504.50.4000
Other Part Number: 811-1246-6, 811-1246-1, 811-1246-2

Buy Now Datasheet
Fixed Inductors - 811-1246-2-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
811-1246-2-ND
Fixed Inductors 811-1246-2-ND
1µH Unshielded Wirewound Inductor 9.5A 7.5mOhm Max Nonstandard

1µH Unshielded Wirewound Inductor 9.5A 7.5mOhm Max Nonstandard

Buy Now Datasheet
SMD 1UH 9.5A 7.5 MOHM Inductor and Choke - 71-36102C - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
SMD 1UH 9.5A 7.5 MOHM Inductor and Choke
71-36102C
SMD 1UH 9.5A 7.5 MOHM Inductor and Choke 71-36102C
FIXED IND 1UH 9.5A 7.5 MOHM SMD Product overview: 36102C from Murata Power Solutions is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 1UH, 9.5A, 7.5 MOHM. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, SMD, 1UH, 9.5A, 7.5 MOHM, Inductor and Choke. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 71-36102C can be used for catalog matching and distributor lookup.

FIXED IND 1UH 9.5A 7.5 MOHM SMD Product overview: 36102C from Murata Power Solutions is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 1UH, 9.5A, 7.5 MOHM. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, SMD, 1UH, 9.5A, 7.5 MOHM, Inductor and Choke. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 71-36102C can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Inductor, 1Uh, 9.5A, 25%, Smd; Inductance Murata Power Solutions - 12N4170 - Newark, An Avnet Company
Chicago, IL, United States
Inductor, 1Uh, 9.5A, 25%, Smd; Inductance Murata Power Solutions
12N4170
Inductor, 1Uh, 9.5A, 25%, Smd; Inductance Murata Power Solutions 12N4170
INDUCTOR, 1UH, 9.5A, 25%, SMD; Inductance:1µH; RMS Current (Irms):9.5A; Inductor Construction:Shielde d; Saturation Current (Isat):-; Product Range:3600 Series; DC Resistance Max:0.0075ohm; Inductance Tolerance:± 25% RoHS Compliant: Yes

INDUCTOR, 1UH, 9.5A, 25%, SMD; Inductance:1µH; RMS Current (Irms):9.5A; Inductor Construction:Shielded; Saturation Current (Isat):-; Product Range:3600 Series; DC Resistance Max:0.0075ohm; Inductance Tolerance:± 25% RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Win Source Electronics DigiKey ERSAELECTRONICS PTE. LTD. Newark, An Avnet Company
Product Category Inductors, Coils, and Chokes Inductors, Coils, and Chokes Inductors, Coils, and Chokes Inductors, Coils, and Chokes
Product Number 906674-36102C 811-1246-2-ND 71-36102C 12N4170
Product Name Fixed Inductors - 36102C Fixed Inductors SMD 1UH 9.5A 7.5 MOHM Inductor and Choke Inductor, 1Uh, 9.5A, 25%, Smd; Inductance Murata Power Solutions
Operating Temperature -40 to 125 C (-40 to 257 F) -40 to 125 C (-40 to 257 F) -40 to 125 C (-40 to 257 F)
Mounting Option Surface Mount Technology Surface Mount Technology Surface Mount Surface Mount Technology
Technology Wirewound Wirewound Wirewound
Configuration Fixed
Inductance Tolerance 25 (+/- %) 25 (+/- %) 25 (+/- %)
Unlock Full Specs
to access all available technical data

Similar Products

Fixed Inductors - 486-3140-ND - DigiKey
Specs
Operating Temperature -40 to 125 C (-40 to 257 F)
Mounting Option Through Hole
Configuration Fixed
View Details
AX97 Series SMD Power Shielded Inductors - AX97-20151 - Triad Magnetics
Specs
Technology Standard
Inductance Range 150 microH
DCR 0.8900 ohms
View Details
2 suppliers
Power Inductors - ECS-MPI4040R4-1R0-R - ECS Inc. International
Specs
Operating Temperature -55 to 125 C (-67 to 257 F)
Mounting Option Through Hole
Application Power Choke
View Details
2 suppliers