Murata Power Solutions Fixed Inductors 34L103C

Description
10µH Shielded Wirewound Inductor 660mA 325mOhm Max Nonstandard
Request a Quote Datasheet
Description
10µH Shielded Wirewound Inductor 660mA 325mOhm Max Nonstandard
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Fixed Inductors - 34L103C-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
34L103C-ND
Fixed Inductors 34L103C-ND
10µH Shielded Wirewound Inductor 660mA 325mOhm Max Nonstandard

10µH Shielded Wirewound Inductor 660mA 325mOhm Max Nonstandard

Buy Now Datasheet

Technical Specifications

  DigiKey
Product Category Inductors, Coils, and Chokes
Product Number 34L103C-ND
Product Name Fixed Inductors
Operating Temperature -40 to 125 C (-40 to 257 F)
Mounting Option Surface Mount Technology
Technology Wirewound
Configuration Fixed
Inductance Tolerance 20 (+/- %)
Unlock Full Specs
to access all available technical data

Similar Products

Power Inductors - 2-2176637-0 - TE Connectivity
Specs
Operating Temperature -40 to 125 C (-40 to 257 F)
Application Power Choke
Inductance Range 33 microH
View Details
2 suppliers
Surface Mount Inductors - 2469835 - RS Components, Ltd.
Specs
Inductance Range 33 microH
Rated DC Current 3350 milliamps
Standards and Certifications RoHS
View Details
0201DS (0603) Miniature Ceramic Chip Inductors - 0201DS-13N 0201DS-13NXJEW - Coilcraft, Inc.
Specs
Operating Temperature -40 to 125 C (-40 to 257 F)
Core Material Ceramic; Ceramic
Application RF Choke
View Details