Murata Power Solutions 15uH 0.68A 0.28Ohm Inductor and Choke 34153C

Description
Inductor Power Shielded Bobbin Core 15uH 20% 0.68A 0.28Ohm DCR 2020 T/R Product overview: 34153C from Murata Electronics is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 15uH, 0.68A, 0.28Ohm. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, 15uH, 0.68A, 0.28Ohm, Inductor and Choke, Fixed Inductors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 71-34153C can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
Inductor Power Shielded Bobbin Core 15uH 20% 0.68A 0.28Ohm DCR 2020 T/R Product overview: 34153C from Murata Electronics is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 15uH, 0.68A, 0.28Ohm. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, 15uH, 0.68A, 0.28Ohm, Inductor and Choke, Fixed Inductors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 71-34153C can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
15uH 0.68A 0.28Ohm Inductor and Choke - 71-34153C - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
15uH 0.68A 0.28Ohm Inductor and Choke
71-34153C
15uH 0.68A 0.28Ohm Inductor and Choke 71-34153C
Inductor Power Shielded Bobbin Core 15uH 20% 0.68A 0.28Ohm DCR 2020 T/R Product overview: 34153C from Murata Electronics is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 15uH, 0.68A, 0.28Ohm. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, 15uH, 0.68A, 0.28Ohm, Inductor and Choke, Fixed Inductors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 71-34153C can be used for catalog matching and distributor lookup.

Inductor Power Shielded Bobbin Core 15uH 20% 0.68A 0.28Ohm DCR 2020 T/R Product overview: 34153C from Murata Electronics is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 15uH, 0.68A, 0.28Ohm. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, 15uH, 0.68A, 0.28Ohm, Inductor and Choke, Fixed Inductors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 71-34153C can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Fixed Inductors - 34153C-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
34153C-ND
Fixed Inductors 34153C-ND
15µH Shielded Wirewound Inductor 680mA 280mOhm Max Nonstandard

15µH Shielded Wirewound Inductor 680mA 280mOhm Max Nonstandard

Buy Now Datasheet
Inductors, Coils, Chokes - Fixed Inductors - 1327949-34153C - Win Source Electronics
Laguna Hills, CA, United States
Inductors, Coils, Chokes - Fixed Inductors
1327949-34153C
Inductors, Coils, Chokes - Fixed Inductors 1327949-34153C
Manufacturer: Murata Power Solutions Inc. Win Source Part Number: 1327949-34153C Category: Inductors, Coils, Chokes>Fixed Inductors Packaging: Reel - TR Type: Wirewound Shielding: Shielded Size / Dimension: 0.205" L x 0.205" W (5.20mm x 5.20mm) Inductance: 15 µH Height - Seated (Max): 0.079" (2.00mm) Standard Package: 3,000 Mounting: Surface Mount Tolerance: ±20% DC Resistance (DCR): 280mOhm Max Temperature Range - Operating: -40°C ~ 125°C Case / Package: Nonstandard ECCN: EAR99 Fake Threat In the Open Market: 76 MSL Level: 1 (Unlimited) Current Rating (Amps): 680 mA REACH Status: REACH Unaffected HTSUS: 8504.50.4000 Base Product Number: 34 RoHS Status: ROHS3 Compliant

Manufacturer: Murata Power Solutions Inc.
Win Source Part Number: 1327949-34153C
Category: Inductors, Coils, Chokes>Fixed Inductors
Packaging: Reel - TR
Type: Wirewound
Shielding: Shielded
Size / Dimension: 0.205" L x 0.205" W (5.20mm x 5.20mm)
Inductance: 15 µH
Height - Seated (Max): 0.079" (2.00mm)
Standard Package: 3,000
Mounting: Surface Mount
Tolerance: ±20%
DC Resistance (DCR): 280mOhm Max
Temperature Range - Operating: -40°C ~ 125°C
Case / Package: Nonstandard
ECCN: EAR99
Fake Threat In the Open Market: 76
MSL Level: 1 (Unlimited)
Current Rating (Amps): 680 mA
REACH Status: REACH Unaffected
HTSUS: 8504.50.4000
Base Product Number: 34
RoHS Status: ROHS3 Compliant

Buy Now Datasheet

Technical Specifications

  ERSAELECTRONICS PTE. LTD. DigiKey Win Source Electronics
Product Category Inductors, Coils, and Chokes Inductors, Coils, and Chokes Inductors, Coils, and Chokes
Product Number 71-34153C 34153C-ND 1327949-34153C
Product Name 15uH 0.68A 0.28Ohm Inductor and Choke Fixed Inductors Inductors, Coils, Chokes - Fixed Inductors
Mounting Option Surface Mount Surface Mount Technology Surface Mount Technology
Technology Power Wirewound Wirewound
Inductance Tolerance 20 (+/- %) 20 (+/- %)
Packing Method Tape and Reel Tape Reel Tape Reel; Reel - TR
Standards and Certifications RoHS RoHS
Unlock Full Specs
to access all available technical data

Similar Products

0201DS (0603) Miniature Ceramic Chip Inductors - 0201DS-1N2 0201DS-1N2XJEW - Coilcraft, Inc.
Specs
Operating Temperature -40 to 125 C (-40 to 257 F)
Core Material Ceramic; Ceramic
Application RF Choke
View Details
Fixed Inductors - 1712-3627453226390KCT-ND - DigiKey
Specs
Operating Temperature -40 to 125 C (-40 to 257 F)
Mounting Option Surface Mount Technology
Technology Wirewound
View Details
Specs
Operating Temperature -40 to 85 C (-40 to 185 F)
Mounting Option Surface Mount Technology
Application RF Choke
View Details
Common Mode Chokes - 486-5700-ND - DigiKey
Specs
Operating Temperature -25 to 100 C (-13 to 212 F)
Mounting Option Chassis
Application Common Mode Choke; RF Choke
View Details