Murata Power Solutions Fixed Inductors 33470C

Description
47µH Unshielded Toroidal Inductor 3.5A 48mOhm Max Radial, Vertical, 4 Leads (Open)
Request a Quote Datasheet
Description
47µH Unshielded Toroidal Inductor 3.5A 48mOhm Max Radial, Vertical, 4 Leads (Open)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Fixed Inductors - 811-1237-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
811-1237-ND
Fixed Inductors 811-1237-ND
47µH Unshielded Toroidal Inductor 3.5A 48mOhm Max Radial, Vertical, 4 Leads (Open)

47µH Unshielded Toroidal Inductor 3.5A 48mOhm Max Radial, Vertical, 4 Leads (Open)

Buy Now Datasheet
Toroidal Inductor, 47Uh 3.5A 15% 22.5Mhz; Product Range Murata Power Solutions - 12N4127 - Newark, An Avnet Company
Chicago, IL, United States
Toroidal Inductor, 47Uh 3.5A 15% 22.5Mhz; Product Range Murata Power Solutions
12N4127
Toroidal Inductor, 47Uh 3.5A 15% 22.5Mhz; Product Range Murata Power Solutions 12N4127
TOROIDAL INDUCTOR, 47UH 3.5A 15% 22.5MHZ; Product Range:3300 Series; Inductance:47µH; RMS Current (Irms):3.5A; DC Resistance Max:0.048ohm; Inductance Tolerance:± 15%; Case Dimensions:24mm x 16.3mm x 31mm; Series:3300 RoHS Compliant: Yes

TOROIDAL INDUCTOR, 47UH 3.5A 15% 22.5MHZ; Product Range:3300 Series; Inductance:47µH; RMS Current (Irms):3.5A; DC Resistance Max:0.048ohm; Inductance Tolerance:± 15%; Case Dimensions:24mm x 16.3mm x 31mm; Series:3300 RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category Inductors, Coils, and Chokes Inductors, Coils, and Chokes
Product Number 811-1237-ND 12N4127
Product Name Fixed Inductors Toroidal Inductor, 47Uh 3.5A 15% 22.5Mhz; Product Range Murata Power Solutions
Operating Temperature -40 to 125 C (-40 to 257 F)
Mounting Option Through Hole Through Hole
Technology Toroid Toroid
Configuration Fixed
Inductance Tolerance 15 (+/- %) 15 (+/- %)
Unlock Full Specs
to access all available technical data

Similar Products

Common Mode Chokes - DSO1-48-0002-ND - DigiKey
Specs
Operating Temperature -40 to 125 C (-40 to 257 F)
Mounting Option Through Hole
Application Common Mode Choke; RF Choke
View Details
Fixed Inductors - 50-ECS-HCMPI-0402Q-R72M-TTR-ND - DigiKey
Specs
Operating Temperature -40 to 125 C (-40 to 257 F)
Mounting Option Surface Mount Technology
Configuration Fixed
View Details
Rod Core Inductor - RC-7 - Triad Magnetics
Specs
Technology Standard
Inductance Range 450 microH
DCR 0.4200 ohms
View Details
4 suppliers