Murata Power Solutions Fixed Inductors 33331C

Description
330µH Unshielded Toroidal Inductor 1.3A 126mOhm Max Radial, Vertical, 4 Leads (Open)
Request a Quote Datasheet
Description
330µH Unshielded Toroidal Inductor 1.3A 126mOhm Max Radial, Vertical, 4 Leads (Open)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Fixed Inductors - 811-1236-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
811-1236-ND
Fixed Inductors 811-1236-ND
330µH Unshielded Toroidal Inductor 1.3A 126mOhm Max Radial, Vertical, 4 Leads (Open)

330µH Unshielded Toroidal Inductor 1.3A 126mOhm Max Radial, Vertical, 4 Leads (Open)

Buy Now Datasheet
Toroidal Inductor 330Uh 1.3A 15% 27.8Mhz; Product Range Murata Power Solutions - 12N4126 - Newark, An Avnet Company
Chicago, IL, United States
Toroidal Inductor 330Uh 1.3A 15% 27.8Mhz; Product Range Murata Power Solutions
12N4126
Toroidal Inductor 330Uh 1.3A 15% 27.8Mhz; Product Range Murata Power Solutions 12N4126
TOROIDAL INDUCTOR 330UH 1.3A 15% 27.8MHZ; Product Range:3300 Series; Inductance:330µH; RMS Current (Irms):1.3A; DC Resistance Max:0.126ohm; Inductance Tolerance:± 15%; Case Dimensions:24mm x 16.3mm x 31mm; Series:3300 RoHS Compliant: Yes

TOROIDAL INDUCTOR 330UH 1.3A 15% 27.8MHZ; Product Range:3300 Series; Inductance:330µH; RMS Current (Irms):1.3A; DC Resistance Max:0.126ohm; Inductance Tolerance:± 15%; Case Dimensions:24mm x 16.3mm x 31mm; Series:3300 RoHS Compliant: Yes

Supplier's Site
Toroidal Inductor, 330Uh, 1.3A, 15% Rohs Compliant Murata - 64AH9709 - Newark, An Avnet Company
Chicago, IL, United States
Toroidal Inductor, 330Uh, 1.3A, 15% Rohs Compliant Murata
64AH9709
Toroidal Inductor, 330Uh, 1.3A, 15% Rohs Compliant Murata 64AH9709
TOROIDAL INDUCTOR, 330UH, 1.3A, 15% ROHS COMPLIANT: YES

TOROIDAL INDUCTOR, 330UH, 1.3A, 15% ROHS COMPLIANT: YES

Supplier's Site Datasheet

Technical Specifications

  DigiKey Newark, An Avnet Company Newark, An Avnet Company
Product Category Inductors, Coils, and Chokes Inductors, Coils, and Chokes Inductors, Coils, and Chokes
Product Number 811-1236-ND 12N4126 64AH9709
Product Name Fixed Inductors Toroidal Inductor 330Uh 1.3A 15% 27.8Mhz; Product Range Murata Power Solutions Toroidal Inductor, 330Uh, 1.3A, 15% Rohs Compliant Murata
Operating Temperature -40 to 125 C (-40 to 257 F)
Mounting Option Through Hole Through Hole Through Hole
Technology Toroid Toroid Toroid
Configuration Fixed
Inductance Tolerance 15 (+/- %) 15 (+/- %)
Unlock Full Specs
to access all available technical data

Similar Products

Filters - Common Mode Chokes - 1023240-DFK-33-0002 - Win Source Electronics
Specs
Operating Temperature -25 to 100 C (-13 to 212 F)
Application RF Choke
DCR 0.1500 ohms
View Details
2 suppliers
Fixed Inductors - 50-ECS-MPIP0420-1R0MCTR-ND - DigiKey
Specs
Operating Temperature -55 to 165 C (-67 to 329 F)
Mounting Option Surface Mount Technology
Configuration Fixed
View Details
Switch Mode/High Frequency Differential Mode Toroidal Inductors - FIT50-1 - Triad Magnetics
Specs
Technology Standard; Toroid
Inductance Range 47.4 to ? microH
Rated DC Current 2800 milliamps
View Details
3 suppliers