Murata Power Solutions Fixed Inductors 33330C

Description
33µH Unshielded Toroidal Inductor 4.2A 40mOhm Max Radial, Vertical, 4 Leads (Open)
Request a Quote Datasheet
Description
33µH Unshielded Toroidal Inductor 4.2A 40mOhm Max Radial, Vertical, 4 Leads (Open)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Fixed Inductors - 811-1235-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
811-1235-ND
Fixed Inductors 811-1235-ND
33µH Unshielded Toroidal Inductor 4.2A 40mOhm Max Radial, Vertical, 4 Leads (Open)

33µH Unshielded Toroidal Inductor 4.2A 40mOhm Max Radial, Vertical, 4 Leads (Open)

Buy Now Datasheet
Toroidal Inductor, 33Uh, 4.2A, 15% 24Mhz; Product Range Murata Power Solutions - 12N4125 - Newark, An Avnet Company
Chicago, IL, United States
Toroidal Inductor, 33Uh, 4.2A, 15% 24Mhz; Product Range Murata Power Solutions
12N4125
Toroidal Inductor, 33Uh, 4.2A, 15% 24Mhz; Product Range Murata Power Solutions 12N4125
TOROIDAL INDUCTOR, 33UH, 4.2A, 15% 24MHZ; Product Range:3300 Series; Inductance:33µH; RMS Current (Irms):4.2A; DC Resistance Max:0.04ohm; Inductance Tolerance:± 15%; Case Dimensions:24mm x 16.3mm x 31mm; Series:3300 RoHS Compliant: Yes

TOROIDAL INDUCTOR, 33UH, 4.2A, 15% 24MHZ; Product Range:3300 Series; Inductance:33µH; RMS Current (Irms):4.2A; DC Resistance Max:0.04ohm; Inductance Tolerance:± 15%; Case Dimensions:24mm x 16.3mm x 31mm; Series:3300 RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category Inductors, Coils, and Chokes Inductors, Coils, and Chokes
Product Number 811-1235-ND 12N4125
Product Name Fixed Inductors Toroidal Inductor, 33Uh, 4.2A, 15% 24Mhz; Product Range Murata Power Solutions
Operating Temperature -40 to 125 C (-40 to 257 F)
Mounting Option Through Hole Through Hole
Technology Toroid Toroid
Configuration Fixed
Inductance Tolerance 15 (+/- %) 15 (+/- %)
Unlock Full Specs
to access all available technical data

Similar Products

Dual SMD 4mH 500mA Inductor and Choke - 839-DKFS-6248-D504 - ERSAELECTRONICS PTE. LTD.
Specs
Inductance Range 4000 microH
Inductance Tolerance 50 (+/- %)
Standards and Certifications RoHS
View Details
2 suppliers
AX97 Series SMD Power Shielded Inductors - AX97-30820 - Triad Magnetics
Specs
Technology Standard
Inductance Range 82 microH
DCR 0.2400 ohms
View Details
2 suppliers
Power Inductors - ECS-MPIL0630-100MC - ECS Inc. International
Specs
Operating Temperature -40 to 125 C (-40 to 257 F)
Mounting Option Through Hole
Application Power Choke
View Details
3 suppliers