Murata Power Solutions Fixed Inductors 33221C

Description
220µH Unshielded Toroidal Inductor 1.6A 102mOhm Max Radial, Vertical, 4 Leads (Open)
Request a Quote Datasheet
Description
220µH Unshielded Toroidal Inductor 1.6A 102mOhm Max Radial, Vertical, 4 Leads (Open)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Fixed Inductors - 811-1234-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
811-1234-ND
Fixed Inductors 811-1234-ND
220µH Unshielded Toroidal Inductor 1.6A 102mOhm Max Radial, Vertical, 4 Leads (Open)

220µH Unshielded Toroidal Inductor 1.6A 102mOhm Max Radial, Vertical, 4 Leads (Open)

Buy Now Datasheet
Toroidal Inductor 220Uh 1.6A 15% 26.1Mhz; Product Range Murata Power Solutions - 12N4124 - Newark, An Avnet Company
Chicago, IL, United States
Toroidal Inductor 220Uh 1.6A 15% 26.1Mhz; Product Range Murata Power Solutions
12N4124
Toroidal Inductor 220Uh 1.6A 15% 26.1Mhz; Product Range Murata Power Solutions 12N4124
TOROIDAL INDUCTOR 220UH 1.6A 15% 26.1MHZ; Product Range:3300 Series; Inductance:220µH; RMS Current (Irms):1.6A; DC Resistance Max:0.102ohm; Inductance Tolerance:± 15%; Case Dimensions:24mm x 16.3mm x 31mm; Series:3300 RoHS Compliant: Yes

TOROIDAL INDUCTOR 220UH 1.6A 15% 26.1MHZ; Product Range:3300 Series; Inductance:220µH; RMS Current (Irms):1.6A; DC Resistance Max:0.102ohm; Inductance Tolerance:± 15%; Case Dimensions:24mm x 16.3mm x 31mm; Series:3300 RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category Inductors, Coils, and Chokes Inductors, Coils, and Chokes
Product Number 811-1234-ND 12N4124
Product Name Fixed Inductors Toroidal Inductor 220Uh 1.6A 15% 26.1Mhz; Product Range Murata Power Solutions
Operating Temperature -40 to 125 C (-40 to 257 F)
Mounting Option Through Hole Through Hole
Technology Toroid Toroid
Configuration Fixed
Inductance Tolerance 15 (+/- %) 15 (+/- %)
Unlock Full Specs
to access all available technical data

Similar Products

Power Inductors - ECS-MPI4040R2-4R7-R - ECS Inc. International
Specs
Operating Temperature -55 to 125 C (-67 to 257 F)
Mounting Option Through Hole
Application Power Choke
View Details
2 suppliers
Fixed Inductors - KQ1008TER27K - 1067839-KQ1008TER27K - Win Source Electronics
Specs
Configuration Fixed
Inductance Range 0.2700 microH
Rated DC Current 690 milliamps
View Details
High Frequency & RF Inductors - 2-1624108-5 - TE Connectivity
Specs
Standards and Certifications RoHS
Inductance Range 0.0022 microH
Inductance Tolerance 0.2000 (+/- %)
View Details
3 suppliers
Specs
Operating Temperature -40 to 85 C (-40 to 185 F)
Mounting Option Surface Mount Technology
Application RF Choke
View Details