Murata Power Solutions Fixed Inductors 32471C

Description
470µH Unshielded Toroidal Inductor 660mA 312mOhm Max Radial, Vertical, 4 Leads (Open)
Request a Quote Datasheet
Description
470µH Unshielded Toroidal Inductor 660mA 312mOhm Max Radial, Vertical, 4 Leads (Open)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Fixed Inductors - 811-1225-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
811-1225-ND
Fixed Inductors 811-1225-ND
470µH Unshielded Toroidal Inductor 660mA 312mOhm Max Radial, Vertical, 4 Leads (Open)

470µH Unshielded Toroidal Inductor 660mA 312mOhm Max Radial, Vertical, 4 Leads (Open)

Buy Now Datasheet
Toroidal Inductor 470Uh 660Ma 15% 1.6Mhz; Product Range Murata Power Solutions - 12N4115 - Newark, An Avnet Company
Chicago, IL, United States
Toroidal Inductor 470Uh 660Ma 15% 1.6Mhz; Product Range Murata Power Solutions
12N4115
Toroidal Inductor 470Uh 660Ma 15% 1.6Mhz; Product Range Murata Power Solutions 12N4115
TOROIDAL INDUCTOR 470UH 660MA 15% 1.6MHZ; Product Range:3200 Series; Inductance:470µH; RMS Current (Irms):660mA; DC Resistance Max:0.312ohm; Inductance Tolerance:± 15%; Case Dimensions:18mm x 10mm x 24mm; Series:3200 RoHS Compliant: Yes

TOROIDAL INDUCTOR 470UH 660MA 15% 1.6MHZ; Product Range:3200 Series; Inductance:470µH; RMS Current (Irms):660mA; DC Resistance Max:0.312ohm; Inductance Tolerance:± 15%; Case Dimensions:18mm x 10mm x 24mm; Series:3200 RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category Inductors, Coils, and Chokes Inductors, Coils, and Chokes
Product Number 811-1225-ND 12N4115
Product Name Fixed Inductors Toroidal Inductor 470Uh 660Ma 15% 1.6Mhz; Product Range Murata Power Solutions
Operating Temperature -40 to 125 C (-40 to 257 F)
Mounting Option Through Hole Through Hole
Technology Toroid Toroid
Configuration Fixed
Inductance Tolerance 15 (+/- %) 15 (+/- %)
Unlock Full Specs
to access all available technical data

Similar Products

Fixed Inductors - 486-3166-ND - DigiKey
Specs
Operating Temperature -25 to 100 C (-13 to 212 F)
Mounting Option Through Hole
Configuration Fixed
View Details
Fixed Inductors - 50-ECS-MPIP0420-R22MCCT-ND - DigiKey
Specs
Operating Temperature -55 to 165 C (-67 to 329 F)
Mounting Option Surface Mount Technology
Configuration Fixed
View Details
Encapsulated Toroidal Inductor - CMT908-H4 - Triad Magnetics
Specs
Technology Standard; Toroid
Inductance Range 16000 to ? microH
DCR 0.1600 ohms
View Details
3 suppliers