Murata Power Solutions Fixed Inductors 32470C

Description
47µH Unshielded Toroidal Inductor 2.1A 42mOhm Max Radial, Vertical, 4 Leads (Open)
Request a Quote Datasheet
Description
47µH Unshielded Toroidal Inductor 2.1A 42mOhm Max Radial, Vertical, 4 Leads (Open)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Fixed Inductors - 811-1224-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
811-1224-ND
Fixed Inductors 811-1224-ND
47µH Unshielded Toroidal Inductor 2.1A 42mOhm Max Radial, Vertical, 4 Leads (Open)

47µH Unshielded Toroidal Inductor 2.1A 42mOhm Max Radial, Vertical, 4 Leads (Open)

Buy Now Datasheet
Toroidal Inductor, 47Uh, 2.1A, 15% 21Mhz; Product Range Murata Power Solutions - 12N4114 - Newark, An Avnet Company
Chicago, IL, United States
Toroidal Inductor, 47Uh, 2.1A, 15% 21Mhz; Product Range Murata Power Solutions
12N4114
Toroidal Inductor, 47Uh, 2.1A, 15% 21Mhz; Product Range Murata Power Solutions 12N4114
TOROIDAL INDUCTOR, 47UH, 2.1A, 15% 21MHZ; Product Range:3200 Series; Inductance:47µH; RMS Current (Irms):2.1A; DC Resistance Max:0.042ohm; Inductance Tolerance:± 15%; Case Dimensions:18mm x 10mm x 24mm; Series:3200 RoHS Compliant: Yes

TOROIDAL INDUCTOR, 47UH, 2.1A, 15% 21MHZ; Product Range:3200 Series; Inductance:47µH; RMS Current (Irms):2.1A; DC Resistance Max:0.042ohm; Inductance Tolerance:± 15%; Case Dimensions:18mm x 10mm x 24mm; Series:3200 RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category Inductors, Coils, and Chokes Inductors, Coils, and Chokes
Product Number 811-1224-ND 12N4114
Product Name Fixed Inductors Toroidal Inductor, 47Uh, 2.1A, 15% 21Mhz; Product Range Murata Power Solutions
Operating Temperature -40 to 125 C (-40 to 257 F)
Mounting Option Through Hole Through Hole
Technology Toroid Toroid
Configuration Fixed
Inductance Tolerance 15 (+/- %) 15 (+/- %)
Unlock Full Specs
to access all available technical data

Similar Products

Fixed Inductors - 486-3105-ND - DigiKey
Specs
Operating Temperature -40 to 125 C (-40 to 257 F)
Mounting Option Through Hole
Configuration Fixed
View Details
Power Inductors - ECS-MPI4040R3-R22-R - ECS Inc. International
Specs
Operating Temperature -55 to 125 C (-67 to 257 F)
Mounting Option Through Hole
Application Power Choke
View Details
2 suppliers
Smoothing Filter Chokes - C-40X - Triad Magnetics
Specs
Inductance Range 320000 microH
Rated DC Current 600 milliamps
DCR 10 ohms
View Details
3 suppliers