Murata Power Solutions Fixed Inductors 32150C

Description
15µH Unshielded Toroidal Inductor 3.7A 24mOhm Max Radial, Vertical, 4 Leads (Open)
Request a Quote Datasheet
Description
15µH Unshielded Toroidal Inductor 3.7A 24mOhm Max Radial, Vertical, 4 Leads (Open)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Fixed Inductors - 811-1218-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
811-1218-ND
Fixed Inductors 811-1218-ND
15µH Unshielded Toroidal Inductor 3.7A 24mOhm Max Radial, Vertical, 4 Leads (Open)

15µH Unshielded Toroidal Inductor 3.7A 24mOhm Max Radial, Vertical, 4 Leads (Open)

Buy Now Datasheet
Toroidal Inductor, 15Uh, 3.7A, 15% 53Mhz; Product Range Murata Power Solutions - 12N4108 - Newark, An Avnet Company
Chicago, IL, United States
Toroidal Inductor, 15Uh, 3.7A, 15% 53Mhz; Product Range Murata Power Solutions
12N4108
Toroidal Inductor, 15Uh, 3.7A, 15% 53Mhz; Product Range Murata Power Solutions 12N4108
TOROIDAL INDUCTOR, 15UH, 3.7A, 15% 53MHZ; Product Range:3200 Series; Inductance:15µH; RMS Current (Irms):3.7A; DC Resistance Max:0.024ohm; Inductance Tolerance:± 15%; Case Dimensions:18mm x 10mm x 24mm; Series:3200 RoHS Compliant: Yes

TOROIDAL INDUCTOR, 15UH, 3.7A, 15% 53MHZ; Product Range:3200 Series; Inductance:15µH; RMS Current (Irms):3.7A; DC Resistance Max:0.024ohm; Inductance Tolerance:± 15%; Case Dimensions:18mm x 10mm x 24mm; Series:3200 RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category Inductors, Coils, and Chokes Inductors, Coils, and Chokes
Product Number 811-1218-ND 12N4108
Product Name Fixed Inductors Toroidal Inductor, 15Uh, 3.7A, 15% 53Mhz; Product Range Murata Power Solutions
Operating Temperature -40 to 125 C (-40 to 257 F)
Mounting Option Through Hole Through Hole
Technology Toroid Toroid
Configuration Fixed
Inductance Tolerance 15 (+/- %) 15 (+/- %)
Unlock Full Specs
to access all available technical data

Similar Products

Common Mode Chokes - 486-3236-ND - DigiKey
Specs
Operating Temperature -40 to 100 C (-40 to 212 F)
Mounting Option Through Hole
Application Common Mode Choke; RF Choke
View Details
Power Inductors - ECS-HCMPI-0503Q-R33M-T - ECS Inc. International
Specs
Operating Temperature -40 to 125 C (-40 to 257 F)
Mounting Option Through Hole
Application Power Choke
View Details
2 suppliers
Common Mode Chokes - CMT-8114-B-ND - DigiKey
Specs
Operating Temperature -55 to 105 C (-67 to 221 F)
Mounting Option Through Hole
Application Common Mode Choke; RF Choke
View Details