Murata Power Solutions Fixed Inductors 32101C

Description
100µH Unshielded Toroidal Inductor 1.4A 77mOhm Max Radial, Vertical, 4 Leads (Open)
Request a Quote Datasheet
Description
100µH Unshielded Toroidal Inductor 1.4A 77mOhm Max Radial, Vertical, 4 Leads (Open)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Fixed Inductors - 811-1216-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
811-1216-ND
Fixed Inductors 811-1216-ND
100µH Unshielded Toroidal Inductor 1.4A 77mOhm Max Radial, Vertical, 4 Leads (Open)

100µH Unshielded Toroidal Inductor 1.4A 77mOhm Max Radial, Vertical, 4 Leads (Open)

Buy Now Datasheet
Toroidal Inductor, 100Uh, 1.4A 15% 28Mhz; Product Range Murata Power Solutions - 12N4106 - Newark, An Avnet Company
Chicago, IL, United States
Toroidal Inductor, 100Uh, 1.4A 15% 28Mhz; Product Range Murata Power Solutions
12N4106
Toroidal Inductor, 100Uh, 1.4A 15% 28Mhz; Product Range Murata Power Solutions 12N4106
TOROIDAL INDUCTOR, 100UH, 1.4A 15% 28MHZ; Product Range:3200 Series; Inductance:100µH; RMS Current (Irms):1.4A; DC Resistance Max:0.077ohm; Inductance Tolerance:± 15%; Case Dimensions:18mm x 10mm x 24mm; Series:3200 RoHS Compliant: Yes

TOROIDAL INDUCTOR, 100UH, 1.4A 15% 28MHZ; Product Range:3200 Series; Inductance:100µH; RMS Current (Irms):1.4A; DC Resistance Max:0.077ohm; Inductance Tolerance:± 15%; Case Dimensions:18mm x 10mm x 24mm; Series:3200 RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category Inductors, Coils, and Chokes Inductors, Coils, and Chokes
Product Number 811-1216-ND 12N4106
Product Name Fixed Inductors Toroidal Inductor, 100Uh, 1.4A 15% 28Mhz; Product Range Murata Power Solutions
Operating Temperature -40 to 125 C (-40 to 257 F)
Mounting Option Through Hole Through Hole
Technology Toroid Toroid
Configuration Fixed
Inductance Tolerance 15 (+/- %) 15 (+/- %)
Unlock Full Specs
to access all available technical data

Similar Products

Common Mode Chokes - 486-DKIH-3237-10D8-ND - DigiKey
Specs
Operating Temperature -40 to 100 C (-40 to 212 F)
Mounting Option Through Hole
Application Common Mode Choke; RF Choke
View Details
AX104R Series SMD Power Shielded Inductors - AX104R-6R8 - Triad Magnetics
Specs
Technology Standard
Inductance Range 6.8 microH
DCR 0.0195 ohms
View Details
2 suppliers
Power Inductors - ECS-MPI4040R2-6R8-R - ECS Inc. International
Specs
Operating Temperature -55 to 125 C (-67 to 257 F)
Mounting Option Through Hole
Application Power Choke
View Details
2 suppliers