Murata Power Solutions Fixed Inductors 32100C

Description
10µH Unshielded Toroidal Inductor 4.5A 20mOhm Max Radial, Vertical, 4 Leads (Open)
Request a Quote Datasheet
Description
10µH Unshielded Toroidal Inductor 4.5A 20mOhm Max Radial, Vertical, 4 Leads (Open)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Fixed Inductors - 811-1215-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
811-1215-ND
Fixed Inductors 811-1215-ND
10µH Unshielded Toroidal Inductor 4.5A 20mOhm Max Radial, Vertical, 4 Leads (Open)

10µH Unshielded Toroidal Inductor 4.5A 20mOhm Max Radial, Vertical, 4 Leads (Open)

Buy Now Datasheet
Toroidal Inductor, 10Uh, 4.5A, 15% 69Mhz; Product Range Murata Power Solutions - 12N4105 - Newark, An Avnet Company
Chicago, IL, United States
Toroidal Inductor, 10Uh, 4.5A, 15% 69Mhz; Product Range Murata Power Solutions
12N4105
Toroidal Inductor, 10Uh, 4.5A, 15% 69Mhz; Product Range Murata Power Solutions 12N4105
TOROIDAL INDUCTOR, 10UH, 4.5A, 15% 69MHZ; Product Range:3200 Series; Inductance:10µH; RMS Current (Irms):4.5A; DC Resistance Max:0.02ohm; Inductance Tolerance:± 15%; Case Dimensions:18mm x 10mm x 24mm; Series:3200 RoHS Compliant: Yes

TOROIDAL INDUCTOR, 10UH, 4.5A, 15% 69MHZ; Product Range:3200 Series; Inductance:10µH; RMS Current (Irms):4.5A; DC Resistance Max:0.02ohm; Inductance Tolerance:± 15%; Case Dimensions:18mm x 10mm x 24mm; Series:3200 RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category Inductors, Coils, and Chokes Inductors, Coils, and Chokes
Product Number 811-1215-ND 12N4105
Product Name Fixed Inductors Toroidal Inductor, 10Uh, 4.5A, 15% 69Mhz; Product Range Murata Power Solutions
Operating Temperature -40 to 125 C (-40 to 257 F)
Mounting Option Through Hole Through Hole
Technology Toroid Toroid
Configuration Fixed
Inductance Tolerance 15 (+/- %) 15 (+/- %)
Unlock Full Specs
to access all available technical data

Similar Products

Common Mode Chokes - 486-5721-ND - DigiKey
Specs
Operating Temperature -25 to 100 C (-13 to 212 F)
Mounting Option Through Hole
Application Common Mode Choke; RF Choke
View Details
Power Inductors - ECS-HCMPI-0503Q-1R2M-T - ECS Inc. International
Specs
Operating Temperature -40 to 125 C (-40 to 257 F)
Mounting Option Through Hole
Application Power Choke
View Details
2 suppliers
Encapsulated Toroidal Inductor - CMT908-H4 - Triad Magnetics
Specs
Technology Standard; Toroid
Inductance Range 16000 to ? microH
DCR 0.1600 ohms
View Details
3 suppliers