Murata Electronics Helical Filters - 302HXPK-1271B 302HXPK-1271B

Description
Manufacturer: Toko America Inc. Win Source Part Number: 760337-302HXPK-1271B Series: 7HT Packaging: Bulk Mounting Style: Through Hole Frequency: 1.015GHz Center Insertion Loss: 4dB Ripple: 2dB Bandwidth: 10MHz Part Status: Obsolete(EOL) Family Name: 7HT Categories: Filters Selectivity: 16dB (+40MHz) 20dB (-40MHz) Introduction Date: October 17, 2002 Estimated EOL Date: Not Applicable Popularity: Medium Fake Threat In the Open Market: 31 pct. Supply and Demand Status: Limited
Request a Quote
Description
Manufacturer: Toko America Inc. Win Source Part Number: 760337-302HXPK-1271B Series: 7HT Packaging: Bulk Mounting Style: Through Hole Frequency: 1.015GHz Center Insertion Loss: 4dB Ripple: 2dB Bandwidth: 10MHz Part Status: Obsolete(EOL) Family Name: 7HT Categories: Filters Selectivity: 16dB (+40MHz) 20dB (-40MHz) Introduction Date: October 17, 2002 Estimated EOL Date: Not Applicable Popularity: Medium Fake Threat In the Open Market: 31 pct. Supply and Demand Status: Limited
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Laguna Hills, CA, United States
Helical Filters - 302HXPK-1271B
760337-302HXPK-1271B
Helical Filters - 302HXPK-1271B 760337-302HXPK-1271B
Manufacturer: Toko America Inc. Win Source Part Number: 760337-302HXPK-1271B Series: 7HT Packaging: Bulk Mounting Style: Through Hole Frequency: 1.015GHz Center Insertion Loss: 4dB Ripple: 2dB Bandwidth: 10MHz Part Status: Obsolete(EOL) Family Name: 7HT Categories: Filters Selectivity: 16dB (+40MHz) 20dB (-40MHz) Introduction Date: October 17, 2002 Estimated EOL Date: Not Applicable Popularity: Medium Fake Threat In the Open Market: 31 pct. Supply and Demand Status: Limited

Manufacturer: Toko America Inc.
Win Source Part Number: 760337-302HXPK-1271B
Series: 7HT
Packaging: Bulk
Mounting Style: Through Hole
Frequency: 1.015GHz Center
Insertion Loss: 4dB
Ripple: 2dB
Bandwidth: 10MHz
Part Status: Obsolete(EOL)
Family Name: 7HT
Categories: Filters
Selectivity: 16dB (+40MHz) 20dB (-40MHz)
Introduction Date: October 17, 2002
Estimated EOL Date: Not Applicable
Popularity: Medium
Fake Threat In the Open Market: 31 pct.
Supply and Demand Status: Limited

Buy Now

Technical Specifications

  Win Source Electronics
Product Category IC Electronic Filters
Product Number 760337-302HXPK-1271B
Product Name Helical Filters - 302HXPK-1271B
Unlock Full Specs
to access all available technical data

Similar Products

Active Filters - 1898463P - RS Components, Ltd.
RS Components, Ltd.
Specs
Filter Category Active Filter
Filter Type Low Pass; Low Pass Filter
Filter Class Switched Capacitor
View Details
EMI RFI Filter - 844-QM28011TR13 - ERSAELECTRONICS PTE. LTD.
Specs
Filter Category Active Filter
Filter Type Wi-Fi 6E Antenna Triplexer
Package Type Reel
View Details
Interface - Filters - Active - MAX293CWE - Lingto Electronic Limited
Specs
Filter Category Active Filter
View Details
 - AFS14A26-915.00-T3 - Abracon, LLC
Specs
Filter Category SAW Filter
Standards and Certifications RoHS
Fc 915000 kHz
View Details
3 suppliers