Murata Electronics Fixed Inductors 300LS-820K=P2

Description
82µH Unshielded Wirewound Inductor 75mA 4.42Ohm Max 1812 (4532 Metric)
Request a Quote Datasheet
Description
82µH Unshielded Wirewound Inductor 75mA 4.42Ohm Max 1812 (4532 Metric)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Fixed Inductors - TKS1236CT-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
TKS1236CT-ND
Fixed Inductors TKS1236CT-ND
82µH Unshielded Wirewound Inductor 75mA 4.42Ohm Max 1812 (4532 Metric)

82µH Unshielded Wirewound Inductor 75mA 4.42Ohm Max 1812 (4532 Metric)

Buy Now Datasheet
Fixed Inductors - TKS1236TR-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
TKS1236TR-ND
Fixed Inductors TKS1236TR-ND
82µH Unshielded Wirewound Inductor 75mA 4.42Ohm Max 1812 (4532 Metric)

82µH Unshielded Wirewound Inductor 75mA 4.42Ohm Max 1812 (4532 Metric)

Buy Now Datasheet
Laguna Hills, CA, United States
Inductors, Coils, Chokes - Fixed Inductors
991860-300LS-820K=P2
Inductors, Coils, Chokes - Fixed Inductors 991860-300LS-820K=P2
Win Source Part Number: 991860-300LS-820K=P2 Category: Inductors, Coils, Chokes>Fixed Inductors Series: 43FS Type: Drum Core, Wirewound Package: Tape & Reel (TR),Cut Tape (CT) Shielding: Unshielded Inductance: 82 µH Height - Seated (Max): 0.126" (3.20mm) Standard Package: 500 Mounting: SMD (SMT) Tolerance: ±10% Material - Core: Ferrite Q @ Freq: 50 @ 25.2MHz Frequency - Self Resonant: 7.7MHz Package / Case: 1812 (4532 Metric) DC Resistance (DCR): 4.42Ohm Max Supplier Device Package: 1812 Temperature Range - Operating: -10°C ~ 60°C Dimension: 0.177" L x 0.126" W (4.50mm x 3.20mm) ECCN: EAR99 Fake Threat In the Open Market: 59 pct. MSL Level: Not Applicable Current Rating (Amps): 75 mA Inductance Frequency - Test: 25.2 MHz REACH Status: Vendor Undefined HTSUS: 8504.50.8000 Mfr: Toko America Inc. Other Names: 300LS-820(K)-P,TKS12 36CT,TKS1236DKR,TKS1 236TR,300LS820KP2,30 0LS-820(K),TKS1236 Product Status: Obsolete RoHS Status: RoHS non-compliant

Win Source Part Number: 991860-300LS-820K=P2
Category: Inductors, Coils, Chokes>Fixed Inductors
Series: 43FS
Type: Drum Core, Wirewound
Package: Tape & Reel (TR),Cut Tape (CT)
Shielding: Unshielded
Inductance: 82 µH
Height - Seated (Max): 0.126" (3.20mm)
Standard Package: 500
Mounting: SMD (SMT)
Tolerance: ±10%
Material - Core: Ferrite
Q @ Freq: 50 @ 25.2MHz
Frequency - Self Resonant: 7.7MHz
Package / Case: 1812 (4532 Metric)
DC Resistance (DCR): 4.42Ohm Max
Supplier Device Package: 1812
Temperature Range - Operating: -10°C ~ 60°C
Dimension: 0.177" L x 0.126" W (4.50mm x 3.20mm)
ECCN: EAR99
Fake Threat In the Open Market: 59 pct.
MSL Level: Not Applicable
Current Rating (Amps): 75 mA
Inductance Frequency - Test: 25.2 MHz
REACH Status: Vendor Undefined
HTSUS: 8504.50.8000
Mfr: Toko America Inc.
Other Names: 300LS-820(K)-P,TKS1236CT,TKS1236DKR,TKS1236TR,300LS820KP2,300LS-820(K),TKS1236
Product Status: Obsolete
RoHS Status: RoHS non-compliant

Buy Now Datasheet

Technical Specifications

  DigiKey Win Source Electronics
Product Category Inductors, Coils, and Chokes Inductors, Coils, and Chokes
Product Number TKS1236CT-ND 991860-300LS-820K=P2
Product Name Fixed Inductors Inductors, Coils, Chokes - Fixed Inductors
Operating Temperature -10 to 60 C (14 to 140 F) -10 to 60 C (14 to 140 F)
Mounting Option Surface Mount Technology Surface Mount Technology
Core Material Ferrite; Drum Core, Wirewound Ferrite
Configuration Fixed Fixed
Inductance Tolerance 10 (+/- %)
Unlock Full Specs
to access all available technical data

Similar Products

0201CT (0603) Low Profile Chip Inductors - 0201CT-7N5 0201CT-7N5XKRW - Coilcraft, Inc.
Specs
Operating Temperature -40 to 125 C (-40 to 257 F)
Core Material Ceramic; Ceramic
Application RF Choke
View Details
Specs
Operating Temperature -40 to 85 C (-40 to 185 F)
Mounting Option Surface Mount Technology
Application RF Choke
View Details
Surface Mount Inductors - 2567695P - RS Components, Ltd.
Specs
Operating Temperature -55 to 125 C (-67 to 257 F)
Inductance Range 0.0120 microH
DCR 0.5000 ohms
View Details