Murata Electronics Fixed Inductors - 300LS-270K=P2 300LS-270K=P2

Description
Manufacturer: Toko America Inc. Storage Condition: Dry storage cabinet & Humidity protection package Win Source Part Number: 1188349-300LS-270K=P 2 Packaging: Cut Tape (CT) Current Rating: 105 mA Length: 4.4958 mm Shielding: Unshielded Inductance: 27 µH Height - Seated (Max): 3.2004 mm Tolerance: 10 % Test Frequency: 25.2 MHz Core Material: Ferrite Self Resonant Frequency: 12 MHz Composition: Wirewound Current: 95 mA Width: 3.2004 mm Categories: Fixed Inductors DC Resistance (DCR): 2.21 Ω Case / Package: 1812 Popularity: Medium Fake Threat In the Open Market: 39 pct. Supply and Demand Status: Limited Lead Free: Contains Lead Mount: Surface Mount RoHS: Non-Compliant Min Operating Temperature: -10 °C Case Code (Imperial): 1812 Max Operating Temperature: 60 °C Case Code (Metric): 4532
Request a Quote
Description
Manufacturer: Toko America Inc. Storage Condition: Dry storage cabinet & Humidity protection package Win Source Part Number: 1188349-300LS-270K=P 2 Packaging: Cut Tape (CT) Current Rating: 105 mA Length: 4.4958 mm Shielding: Unshielded Inductance: 27 µH Height - Seated (Max): 3.2004 mm Tolerance: 10 % Test Frequency: 25.2 MHz Core Material: Ferrite Self Resonant Frequency: 12 MHz Composition: Wirewound Current: 95 mA Width: 3.2004 mm Categories: Fixed Inductors DC Resistance (DCR): 2.21 Ω Case / Package: 1812 Popularity: Medium Fake Threat In the Open Market: 39 pct. Supply and Demand Status: Limited Lead Free: Contains Lead Mount: Surface Mount RoHS: Non-Compliant Min Operating Temperature: -10 °C Case Code (Imperial): 1812 Max Operating Temperature: 60 °C Case Code (Metric): 4532
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Fixed Inductors - 300LS-270K=P2 - 1188349-300LS-270K=P2 - Win Source Electronics
Laguna Hills, CA, United States
Fixed Inductors - 300LS-270K=P2
1188349-300LS-270K=P2
Fixed Inductors - 300LS-270K=P2 1188349-300LS-270K=P2
Manufacturer: Toko America Inc. Storage Condition: Dry storage cabinet & Humidity protection package Win Source Part Number: 1188349-300LS-270K=P 2 Packaging: Cut Tape (CT) Current Rating: 105 mA Length: 4.4958 mm Shielding: Unshielded Inductance: 27 µH Height - Seated (Max): 3.2004 mm Tolerance: 10 % Test Frequency: 25.2 MHz Core Material: Ferrite Self Resonant Frequency: 12 MHz Composition: Wirewound Current: 95 mA Width: 3.2004 mm Categories: Fixed Inductors DC Resistance (DCR): 2.21 Ω Case / Package: 1812 Popularity: Medium Fake Threat In the Open Market: 39 pct. Supply and Demand Status: Limited Lead Free: Contains Lead Mount: Surface Mount RoHS: Non-Compliant Min Operating Temperature: -10 °C Case Code (Imperial): 1812 Max Operating Temperature: 60 °C Case Code (Metric): 4532

Manufacturer: Toko America Inc.
Storage Condition: Dry storage cabinet & Humidity protection package
Win Source Part Number: 1188349-300LS-270K=P2
Packaging: Cut Tape (CT)
Current Rating: 105 mA
Length: 4.4958 mm
Shielding: Unshielded
Inductance: 27 µH
Height - Seated (Max): 3.2004 mm
Tolerance: 10 %
Test Frequency: 25.2 MHz
Core Material: Ferrite
Self Resonant Frequency: 12 MHz
Composition: Wirewound
Current: 95 mA
Width: 3.2004 mm
Categories: Fixed Inductors
DC Resistance (DCR): 2.21 Ω
Case / Package: 1812
Popularity: Medium
Fake Threat In the Open Market: 39 pct.
Supply and Demand Status: Limited
Lead Free: Contains Lead
Mount: Surface Mount
RoHS: Non-Compliant
Min Operating Temperature: -10 °C
Case Code (Imperial): 1812
Max Operating Temperature: 60 °C
Case Code (Metric): 4532

Buy Now

Technical Specifications

  Win Source Electronics
Product Category Inductors, Coils, and Chokes
Product Number 1188349-300LS-270K=P2
Product Name Fixed Inductors - 300LS-270K=P2
Technology Standard; Wirewound
Core Material Ferrite
Configuration Fixed
Inductance Range 27 microH
Unlock Full Specs
to access all available technical data

Similar Products

Ferrite Beads and Chips - 2019-CZP2AFTTD601PDKR-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
DCR 0.2000 ohms
Rated DC Current 2000 milliamps
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
2 suppliers
SMT RF Choke, 5 - 1220 MHz, 50Ω - ADCH-1220+ - Mini-Circuits
Specs
Operating Temperature -40 to 85 C (-40 to 185 F)
Mounting Option Surface Mount Technology
Application RF Choke
View Details
SMD 250MHz 0.68A Inductor and Choke - 71-0402CS-6N8XJLU - ERSAELECTRONICS PTE. LTD.
Specs
Core Material Ceramic
Inductance Range 0.0068 microH
Inductance Tolerance 5 (+/- %)
View Details