Murata Electronics Fixed Inductors 300HS-181J=P2

Description
180µH Unshielded Wirewound Inductor 60mA 5.58Ohm Max 1812 (4532 Metric)
Request a Quote Datasheet
Description
180µH Unshielded Wirewound Inductor 60mA 5.58Ohm Max 1812 (4532 Metric)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Fixed Inductors - TKS1240CT-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
TKS1240CT-ND
Fixed Inductors TKS1240CT-ND
180µH Unshielded Wirewound Inductor 60mA 5.58Ohm Max 1812 (4532 Metric)

180µH Unshielded Wirewound Inductor 60mA 5.58Ohm Max 1812 (4532 Metric)

Buy Now Datasheet
Fixed Inductors - TKS1240TR-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
TKS1240TR-ND
Fixed Inductors TKS1240TR-ND
180µH Unshielded Wirewound Inductor 60mA 5.58Ohm Max 1812 (4532 Metric)

180µH Unshielded Wirewound Inductor 60mA 5.58Ohm Max 1812 (4532 Metric)

Buy Now Datasheet

Technical Specifications

  DigiKey
Product Category Inductors, Coils, and Chokes
Product Number TKS1240CT-ND
Product Name Fixed Inductors
Operating Temperature -10 to 60 C (14 to 140 F)
Mounting Option Surface Mount Technology
Core Material Ferrite; Drum Core, Wirewound
Configuration Fixed
Inductance Tolerance 5 (+/- %)
Unlock Full Specs
to access all available technical data

Similar Products

Chokes - 1-1624117-1 - TE Connectivity
TE Connectivity
Specs
Operating Temperature -55 to 125 C (-67 to 257 F)
Technology Ferrite Bead
Application Power Choke
View Details
2 suppliers
Fixed Inductors - 50-ECS-HCMPI-0402Q-R72M-TTR-ND - DigiKey
Specs
Operating Temperature -40 to 125 C (-40 to 257 F)
Mounting Option Surface Mount Technology
Configuration Fixed
View Details
Automotive 0.0087uH 250MHz 0.48A Inductor and Choke - 71-0402CS-8N7XGLU - ERSAELECTRONICS PTE. LTD.
Specs
Core Material Ceramic
Inductance Range 0.0087 microH
Inductance Tolerance 2 (+/- %)
View Details
Specs
Operating Temperature -40 to 85 C (-40 to 185 F)
Mounting Option Surface Mount Technology
Application RF Choke
View Details