Murata Power Solutions Fixed Inductors 29684C

Description
680µH Shielded Wirewound Inductor 210mA 2.4Ohm Max Nonstandard, Corner Terminals
Request a Quote Datasheet
Description
680µH Shielded Wirewound Inductor 210mA 2.4Ohm Max Nonstandard, Corner Terminals
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Fixed Inductors - 29684C-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
29684C-ND
Fixed Inductors 29684C-ND
680µH Shielded Wirewound Inductor 210mA 2.4Ohm Max Nonstandard, Corner Terminals

680µH Shielded Wirewound Inductor 210mA 2.4Ohm Max Nonstandard, Corner Terminals

Buy Now Datasheet

Technical Specifications

  DigiKey
Product Category Inductors, Coils, and Chokes
Product Number 29684C-ND
Product Name Fixed Inductors
Operating Temperature -40 to 85 C (-40 to 185 F)
Mounting Option Surface Mount Technology
Technology Wirewound
Configuration Fixed
Unlock Full Specs
to access all available technical data

Similar Products

Power Inductors - ECS-MPI4040R2-2R2-R - ECS Inc. International
Specs
Operating Temperature -55 to 125 C (-67 to 257 F)
Mounting Option Through Hole
Application Power Choke
View Details
3 suppliers
SMT RF Choke, 5 - 1220 MHz, 75Ω - ADCH-1220-75+ - Mini-Circuits
Specs
Operating Temperature -40 to 85 C (-40 to 185 F)
Mounting Option Surface Mount Technology
Application RF Choke
View Details
AX97 Series SMD Power Shielded Inductors - AX97-408R2 - Triad Magnetics
Specs
Technology Standard
Inductance Range 8.2 microH
DCR 0.0200 ohms
View Details
2 suppliers
Fixed Inductors - 1674-CL0603-2223JUL4TTR-ND - DigiKey
Specs
Configuration Fixed
Packing Method Tape Reel
View Details