FIXED IND 4.7UH 2.3A 30 MOHM SMD
FIXED IND 4.7UH 2.3A 30 MOHM SMD
4.7µH Shielded Wirewound Inductor 2.3A 30mOhm Max Nonstandard
Win Source Part Number: 1036300-29472C
Category: Inductors, Coils, Chokes>Fixed Inductors
Series: 2900
Type: Wirewound
Package: Tape & Reel (TR)
Shielding: Shielded
Inductance: 4.7 µH
Height - Seated (Max): 0.157" (4.00mm)
Standard Package: 1,000
Mounting: SMD (SMT)
Package / Case: Nonstandard
DC Resistance (DCR): 30mOhm Max
Temperature Range - Operating: -40°C ~ 85°C
Dimension: 0.283" L x 0.283" W (7.20mm x 7.20mm)
Alternative Parts (Cross-Reference): SRR6040A-5R0Y; ASPI-0602S-5R0M-T; NRS5030T4R7MMGJ; SLF6028T-4R7M1R6-PF;
ECCN: EAR99
Fake Threat In the Open Market: 45 pct.
MSL Level: 1 (Unlimited)
Current Rating (Amps): 2.3 A
Inductance Frequency - Test: 10 kHz
REACH Status: REACH Unaffected
HTSUS: 8504.50.8000
Mfr: Murata Power Solutions Inc.
Other Names: 811-1140-1,811-1140-
Base Product Number: 29
FIXED IND 4.7UH 2.3A 30 MOHM SMD Product overview: 29472C from Murata Power Solutions is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 4.7UH, 2.3A, 30 MOHM. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, SMD, 4.7UH, 2.3A, 30 MOHM, Inductor and Choke. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 71-29472C can be used for catalog matching and distributor lookup.
| DigiKey | Win Source Electronics | ERSAELECTRONICS PTE. LTD. | |
|---|---|---|---|
| Product Category | Inductors, Coils, and Chokes | Inductors, Coils, and Chokes | Inductors, Coils, and Chokes |
| Product Number | 811-1140-6-ND | 1036300-29472C | 71-29472C |
| Product Name | Fixed Inductors | Inductors, Coils, Chokes - Fixed Inductors | SMD 4.7UH 2.3A 30 MOHM Inductor and Choke |
| Operating Temperature | -40 to 85 C (-40 to 185 F) | -40 to 85 C (-40 to 185 F) | -40 to 85 C (-40 to 185 F) |
| Mounting Option | Surface Mount Technology | Surface Mount Technology | Surface Mount |
| Technology | Wirewound | Wirewound | Wirewound |
| Configuration | Fixed | Fixed | |
| DCR | 0.0300 ohms | 0.0300 ohms |