Murata Power Solutions Fixed Inductors 29154C

Description
150µH Shielded Wirewound Inductor 470mA 500mOhm Max Nonstandard, Corner Terminals
Request a Quote Datasheet
Description
150µH Shielded Wirewound Inductor 470mA 500mOhm Max Nonstandard, Corner Terminals
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Fixed Inductors - 811-3574-6-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
811-3574-6-ND
Fixed Inductors 811-3574-6-ND
150µH Shielded Wirewound Inductor 470mA 500mOhm Max Nonstandard, Corner Terminals

150µH Shielded Wirewound Inductor 470mA 500mOhm Max Nonstandard, Corner Terminals

Buy Now Datasheet
Fixed Inductors - 811-3574-2-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
811-3574-2-ND
Fixed Inductors 811-3574-2-ND
150µH Shielded Wirewound Inductor 470mA 500mOhm Max Nonstandard, Corner Terminals

150µH Shielded Wirewound Inductor 470mA 500mOhm Max Nonstandard, Corner Terminals

Buy Now Datasheet
Fixed Inductors - 811-3574-1-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
811-3574-1-ND
Fixed Inductors 811-3574-1-ND
150µH Shielded Wirewound Inductor 470mA 500mOhm Max Nonstandard, Corner Terminals

150µH Shielded Wirewound Inductor 470mA 500mOhm Max Nonstandard, Corner Terminals

Buy Now Datasheet

Technical Specifications

  DigiKey
Product Category Inductors, Coils, and Chokes
Product Number 811-3574-6-ND
Product Name Fixed Inductors
Operating Temperature -40 to 85 C (-40 to 185 F)
Mounting Option Surface Mount Technology
Technology Wirewound
Configuration Fixed
Unlock Full Specs
to access all available technical data

Similar Products

Power Inductors - ECS-MPIL0630-220MC - ECS Inc. International
Specs
Operating Temperature -40 to 125 C (-40 to 257 F)
Mounting Option Through Hole
Application Power Choke
View Details
3 suppliers
SMT RF Choke, 5 - 1220 MHz, 50Ω - ADCH-1220+ - Mini-Circuits
Specs
Operating Temperature -40 to 85 C (-40 to 185 F)
Mounting Option Surface Mount Technology
Application RF Choke
View Details
UT/ET Series Common Mode Inductors - ET2835-036 - Triad Magnetics
Specs
Operating Temperature -20 to 105 C (-4 to 221 F)
Technology Standard
Inductance Range 66000 to 1500 microH
View Details
2 suppliers
Fixed Inductors - 1674-CL0402-2333JUL4TCT-ND - DigiKey
Specs
Configuration Fixed
Packing Method Tape Reel
View Details