Murata Power Solutions Fixed Inductors 29153C

Description
15µH Shielded Wirewound Inductor 1.5A 65mOhm Max Nonstandard, Corner Terminals
Request a Quote Datasheet
Description
15µH Shielded Wirewound Inductor 1.5A 65mOhm Max Nonstandard, Corner Terminals
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Fixed Inductors - 811-3573-1-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
811-3573-1-ND
Fixed Inductors 811-3573-1-ND
15µH Shielded Wirewound Inductor 1.5A 65mOhm Max Nonstandard, Corner Terminals

15µH Shielded Wirewound Inductor 1.5A 65mOhm Max Nonstandard, Corner Terminals

Buy Now Datasheet
Fixed Inductors - 811-3573-6-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
811-3573-6-ND
Fixed Inductors 811-3573-6-ND
15µH Shielded Wirewound Inductor 1.5A 65mOhm Max Nonstandard, Corner Terminals

15µH Shielded Wirewound Inductor 1.5A 65mOhm Max Nonstandard, Corner Terminals

Buy Now Datasheet
Fixed Inductors - 811-3573-2-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
811-3573-2-ND
Fixed Inductors 811-3573-2-ND
15µH Shielded Wirewound Inductor 1.5A 65mOhm Max Nonstandard, Corner Terminals

15µH Shielded Wirewound Inductor 1.5A 65mOhm Max Nonstandard, Corner Terminals

Buy Now Datasheet
Inductor, 15Uh, Shielded, 1.5A, Smd Rohs Compliant Murata - 50AJ6549 - Newark, An Avnet Company
Chicago, IL, United States
Inductor, 15Uh, Shielded, 1.5A, Smd Rohs Compliant Murata
50AJ6549
Inductor, 15Uh, Shielded, 1.5A, Smd Rohs Compliant Murata 50AJ6549
INDUCTOR, 15UH, SHIELDED, 1.5A, SMD ROHS COMPLIANT: YES

INDUCTOR, 15UH, SHIELDED, 1.5A, SMD ROHS COMPLIANT: YES

Supplier's Site Datasheet

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category Inductors, Coils, and Chokes Inductors, Coils, and Chokes
Product Number 811-3573-1-ND 50AJ6549
Product Name Fixed Inductors Inductor, 15Uh, Shielded, 1.5A, Smd Rohs Compliant Murata
Operating Temperature -40 to 85 C (-40 to 185 F)
Mounting Option Surface Mount Technology Surface Mount Technology
Technology Wirewound
Configuration Fixed
Unlock Full Specs
to access all available technical data

Similar Products

Power Inductors - ECS-HCMPI-0503Q-R80M-T - ECS Inc. International
Specs
Operating Temperature -40 to 125 C (-40 to 257 F)
Mounting Option Through Hole
Application Power Choke
View Details
2 suppliers
SMT RF Choke, 50 MHz - 10 GHz, 50Ω - ADCH-80+ - Mini-Circuits
Specs
Operating Temperature -40 to 85 C (-40 to 185 F)
Mounting Option Surface Mount Technology
Application RF Choke
View Details
2 suppliers
AX97 Series SMD Power Shielded Inductors - AX97-30820 - Triad Magnetics
Specs
Technology Standard
Inductance Range 82 microH
DCR 0.2400 ohms
View Details
2 suppliers
Fixed Inductors - 1674-CL0805-J684JAL4TTR-ND - DigiKey
Specs
Configuration Fixed
Packing Method Tape Reel
View Details