Murata Power Solutions Fixed Inductors 27T332C

Description
3.3µH Unshielded Wirewound Inductor 1.2A 160mOhm Max Nonstandard
Request a Quote Datasheet
Description
3.3µH Unshielded Wirewound Inductor 1.2A 160mOhm Max Nonstandard
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Fixed Inductors - 811-2585-2-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
811-2585-2-ND
Fixed Inductors 811-2585-2-ND
3.3µH Unshielded Wirewound Inductor 1.2A 160mOhm Max Nonstandard

3.3µH Unshielded Wirewound Inductor 1.2A 160mOhm Max Nonstandard

Buy Now Datasheet
Inductor, 3.3Uh, 1.2A, 20%, Smd; Inductance Murata Power Solutions - 83T6063 - Newark, An Avnet Company
Chicago, IL, United States
Inductor, 3.3Uh, 1.2A, 20%, Smd; Inductance Murata Power Solutions
83T6063
Inductor, 3.3Uh, 1.2A, 20%, Smd; Inductance Murata Power Solutions 83T6063
INDUCTOR, 3.3UH, 1.2A, 20%, SMD; Inductance:3.3µH; RMS Current (Irms):1.2A; Inductor Construction:Unshiel ded; Saturation Current (Isat):-; Product Range:2700T Series; DC Resistance Max:0.16ohm; Inductance Tolerance:± 20% RoHS Compliant: Yes

INDUCTOR, 3.3UH, 1.2A, 20%, SMD; Inductance:3.3µH; RMS Current (Irms):1.2A; Inductor Construction:Unshielded; Saturation Current (Isat):-; Product Range:2700T Series; DC Resistance Max:0.16ohm; Inductance Tolerance:± 20% RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category Inductors, Coils, and Chokes Inductors, Coils, and Chokes
Product Number 811-2585-2-ND 83T6063
Product Name Fixed Inductors Inductor, 3.3Uh, 1.2A, 20%, Smd; Inductance Murata Power Solutions
Operating Temperature -40 to 125 C (-40 to 257 F)
Mounting Option Surface Mount Technology Surface Mount Technology
Technology Wirewound
Configuration Fixed
Inductance Tolerance 20 (+/- %) 20 (+/- %)
Unlock Full Specs
to access all available technical data

Similar Products

Power Inductors - ECS-MPIL0630-2R2MC - ECS Inc. International
Specs
Operating Temperature -40 to 125 C (-40 to 257 F)
Mounting Option Through Hole
Application Power Choke
View Details
3 suppliers
SMT RF Choke, 50 MHz - 10 GHz, 50Ω - ADCH-80+ - Mini-Circuits
Specs
Operating Temperature -40 to 85 C (-40 to 185 F)
Mounting Option Surface Mount Technology
Application RF Choke
View Details
2 suppliers
AX104R Series SMD Power Shielded Inductors - AX104R-680 - Triad Magnetics
Specs
Technology Standard
Inductance Range 68 microH
DCR 0.2130 ohms
View Details
2 suppliers
Fixed Inductors - 1674-CL1008-J684JAL4TDKR-ND - DigiKey
Specs
Operating Temperature -55 to 125 C (-67 to 257 F)
Mounting Option Surface Mount Technology
Technology Wirewound
View Details