Murata Power Solutions Fixed Inductors 27T104C

Description
100µH Unshielded Wirewound Inductor 230mA 3.5Ohm Max Nonstandard
Request a Quote Datasheet
Description
100µH Unshielded Wirewound Inductor 230mA 3.5Ohm Max Nonstandard
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Fixed Inductors - 811-2594-2-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
811-2594-2-ND
Fixed Inductors 811-2594-2-ND
100µH Unshielded Wirewound Inductor 230mA 3.5Ohm Max Nonstandard

100µH Unshielded Wirewound Inductor 230mA 3.5Ohm Max Nonstandard

Buy Now Datasheet
Inductor, 100Uh, 230Ma, 20%, Smd; Inductance Murata Power Solutions - 83T6056 - Newark, An Avnet Company
Chicago, IL, United States
Inductor, 100Uh, 230Ma, 20%, Smd; Inductance Murata Power Solutions
83T6056
Inductor, 100Uh, 230Ma, 20%, Smd; Inductance Murata Power Solutions 83T6056
INDUCTOR, 100UH, 230mA, 20%, SMD; Inductance:100µH; RMS Current (Irms):230mA; Inductor Construction:Unshiel ded; Saturation Current (Isat):-; Product Range:2700T Series; DC Resistance Max:3.5ohm; Inductance Tolerance:± 20% RoHS Compliant: Yes

INDUCTOR, 100UH, 230mA, 20%, SMD; Inductance:100µH; RMS Current (Irms):230mA; Inductor Construction:Unshielded; Saturation Current (Isat):-; Product Range:2700T Series; DC Resistance Max:3.5ohm; Inductance Tolerance:± 20% RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category Inductors, Coils, and Chokes Inductors, Coils, and Chokes
Product Number 811-2594-2-ND 83T6056
Product Name Fixed Inductors Inductor, 100Uh, 230Ma, 20%, Smd; Inductance Murata Power Solutions
Operating Temperature -40 to 125 C (-40 to 257 F)
Mounting Option Surface Mount Technology Surface Mount Technology
Technology Wirewound
Configuration Fixed
Inductance Tolerance 20 (+/- %) 20 (+/- %)
Unlock Full Specs
to access all available technical data

Similar Products

Power Inductors - 2176637-6 - TE Connectivity
Specs
Operating Temperature -40 to 125 C (-40 to 257 F)
Application Power Choke
Inductance Range 2.7 microH
View Details
2 suppliers
Surface Mount Inductors - 1678173 - RS Components, Ltd.
Specs
Technology Wirewound
Core Material Ferrite; Ferrite
Inductance Range 6.8 microH
View Details
0402CS (1005) High Temperature Ceramic Chip Inductors - 0402CS-39N 0402CS-39NXJRW , 0402CS-39NXGRW - Coilcraft, Inc.
Specs
Operating Temperature -40 to 125 C (-40 to 257 F)
Core Material Ceramic; Ceramic
Application RF Choke
View Details