Murata Power Solutions Fixed Inductors 27T103C

Description
10µH Unshielded Wirewound Inductor 700mA 410mOhm Max Nonstandard
Request a Quote Datasheet
Description
10µH Unshielded Wirewound Inductor 700mA 410mOhm Max Nonstandard
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Fixed Inductors - 811-2588-2-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
811-2588-2-ND
Fixed Inductors 811-2588-2-ND
10µH Unshielded Wirewound Inductor 700mA 410mOhm Max Nonstandard

10µH Unshielded Wirewound Inductor 700mA 410mOhm Max Nonstandard

Buy Now Datasheet
Inductor, 10Uh, 700Ma, 20%, Smd; Inductance Murata Power Solutions - 83T6055 - Newark, An Avnet Company
Chicago, IL, United States
Inductor, 10Uh, 700Ma, 20%, Smd; Inductance Murata Power Solutions
83T6055
Inductor, 10Uh, 700Ma, 20%, Smd; Inductance Murata Power Solutions 83T6055
INDUCTOR, 10UH, 700mA, 20%, SMD; Inductance:10µH; RMS Current (Irms):700mA; Inductor Construction:Unshiel ded; Saturation Current (Isat):-; Product Range:2700T Series; DC Resistance Max:0.41ohm; Inductance Tolerance:± 20% RoHS Compliant: Yes

INDUCTOR, 10UH, 700mA, 20%, SMD; Inductance:10µH; RMS Current (Irms):700mA; Inductor Construction:Unshielded; Saturation Current (Isat):-; Product Range:2700T Series; DC Resistance Max:0.41ohm; Inductance Tolerance:± 20% RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category Inductors, Coils, and Chokes Inductors, Coils, and Chokes
Product Number 811-2588-2-ND 83T6055
Product Name Fixed Inductors Inductor, 10Uh, 700Ma, 20%, Smd; Inductance Murata Power Solutions
Operating Temperature -40 to 125 C (-40 to 257 F)
Mounting Option Surface Mount Technology Surface Mount Technology
Technology Wirewound
Configuration Fixed
Inductance Tolerance 20 (+/- %) 20 (+/- %)
Unlock Full Specs
to access all available technical data

Similar Products

100uH 4A 40mOhm Inductor and Choke - 839-DSO1-30-0004 - ERSAELECTRONICS PTE. LTD.
Specs
Inductance Range 1.00E-4 microH
Inductance Tolerance 15 (+/- %)
Lead Style Radial; Radial
View Details
2 suppliers
Specs
Operating Temperature -40 to 85 C (-40 to 185 F)
Mounting Option Surface Mount Technology
Application RF Choke
View Details
Power Inductors - 1-2176781-3 - TE Connectivity
Specs
Operating Temperature -55 to 155 C (-67 to 311 F)
Application Power Choke
Inductance Range 10 microH
View Details
Bobbin Wound Coils -  - Arnold Magnetic Technologies
Arnold Magnetic Technologies
Specs
Technology Bobbin
View Details