Murata Power Solutions Fixed Inductors 27223C

Description
22µH Unshielded Wirewound Inductor 750mA 300mOhm Max Nonstandard
Request a Quote Datasheet
Description
22µH Unshielded Wirewound Inductor 750mA 300mOhm Max Nonstandard
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Fixed Inductors - 811-2571-2-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
811-2571-2-ND
Fixed Inductors 811-2571-2-ND
22µH Unshielded Wirewound Inductor 750mA 300mOhm Max Nonstandard

22µH Unshielded Wirewound Inductor 750mA 300mOhm Max Nonstandard

Buy Now Datasheet
Inductor, 22Uh, 750Ma, 20%, Smd; Inductance Murata Power Solutions - 83T6075 - Newark, An Avnet Company
Chicago, IL, United States
Inductor, 22Uh, 750Ma, 20%, Smd; Inductance Murata Power Solutions
83T6075
Inductor, 22Uh, 750Ma, 20%, Smd; Inductance Murata Power Solutions 83T6075
INDUCTOR, 22UH, 750mA, 20%, SMD; Inductance:22µH; RMS Current (Irms):750mA; Inductor Construction:Unshiel ded; Saturation Current (Isat):-; Product Range:2700 Series; DC Resistance Max:0.3ohm; Inductance Tolerance:± 20% RoHS Compliant: Yes

INDUCTOR, 22UH, 750mA, 20%, SMD; Inductance:22µH; RMS Current (Irms):750mA; Inductor Construction:Unshielded; Saturation Current (Isat):-; Product Range:2700 Series; DC Resistance Max:0.3ohm; Inductance Tolerance:± 20% RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category Inductors, Coils, and Chokes Inductors, Coils, and Chokes
Product Number 811-2571-2-ND 83T6075
Product Name Fixed Inductors Inductor, 22Uh, 750Ma, 20%, Smd; Inductance Murata Power Solutions
Operating Temperature -40 to 125 C (-40 to 257 F)
Mounting Option Surface Mount Technology Surface Mount Technology
Technology Wirewound
Configuration Fixed
Inductance Tolerance 20 (+/- %) 20 (+/- %)
Unlock Full Specs
to access all available technical data

Similar Products

Power Inductors - ECS-MPIL0630-R56MC - ECS Inc. International
Specs
Operating Temperature -40 to 125 C (-40 to 257 F)
Mounting Option Through Hole
Application Power Choke
View Details
2 suppliers
RF CHOKE 75 OHM/PINS MOUNTRoHS - TACH-182-75+ - Mini-Circuits
Specs
Operating Temperature -40 to 85 C (-40 to 185 F)
Mounting Option Surface Mount Technology
Application RF Choke
View Details
AX97 Series SMD Power Shielded Inductors - AX97-10470 - Triad Magnetics
Specs
Technology Standard
Inductance Range 47 microH
DCR 0.9200 ohms
View Details
2 suppliers
Fixed Inductors - 1674-CL0805-J335JAL4TDKR-ND - DigiKey
Specs
Operating Temperature -55 to 125 C (-67 to 257 F)
Mounting Option Surface Mount Technology
Technology Wirewound
View Details