Murata Power Solutions Fixed Inductors 27154C

Description
150µH Unshielded Wirewound Inductor 280mA 2Ohm Max Nonstandard
Request a Quote Datasheet
Description
150µH Unshielded Wirewound Inductor 280mA 2Ohm Max Nonstandard
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Fixed Inductors - 811-2576-2-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
811-2576-2-ND
Fixed Inductors 811-2576-2-ND
150µH Unshielded Wirewound Inductor 280mA 2Ohm Max Nonstandard

150µH Unshielded Wirewound Inductor 280mA 2Ohm Max Nonstandard

Buy Now Datasheet
Inductor, 150Uh, 280Ma, 20%, Smd; Inductance Murata Power Solutions - 83T6074 - Newark, An Avnet Company
Chicago, IL, United States
Inductor, 150Uh, 280Ma, 20%, Smd; Inductance Murata Power Solutions
83T6074
Inductor, 150Uh, 280Ma, 20%, Smd; Inductance Murata Power Solutions 83T6074
INDUCTOR, 150UH, 280mA, 20%, SMD; Inductance:150µH; RMS Current (Irms):280mA; Inductor Construction:Unshiel ded; Saturation Current (Isat):-; Product Range:2700 Series; DC Resistance Max:2ohm; Inductance Tolerance:± 20% RoHS Compliant: Yes

INDUCTOR, 150UH, 280mA, 20%, SMD; Inductance:150µH; RMS Current (Irms):280mA; Inductor Construction:Unshielded; Saturation Current (Isat):-; Product Range:2700 Series; DC Resistance Max:2ohm; Inductance Tolerance:± 20% RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category Inductors, Coils, and Chokes Inductors, Coils, and Chokes
Product Number 811-2576-2-ND 83T6074
Product Name Fixed Inductors Inductor, 150Uh, 280Ma, 20%, Smd; Inductance Murata Power Solutions
Operating Temperature -40 to 125 C (-40 to 257 F)
Mounting Option Surface Mount Technology Surface Mount Technology
Technology Wirewound
Configuration Fixed
Inductance Tolerance 20 (+/- %) 20 (+/- %)
Unlock Full Specs
to access all available technical data

Similar Products

Power Inductors - ECS-HCMPI-0503Q-2R2M-T - ECS Inc. International
Specs
Operating Temperature -40 to 125 C (-40 to 257 F)
Mounting Option Through Hole
Application Power Choke
View Details
2 suppliers
SMT RF Choke, 50 MHz - 10 GHz, 50Ω - ADCH-80+ - Mini-Circuits
Specs
Operating Temperature -40 to 85 C (-40 to 185 F)
Mounting Option Surface Mount Technology
Application RF Choke
View Details
2 suppliers
AX97 Series SMD Power Shielded Inductors - AX97-10330 - Triad Magnetics
Specs
Technology Standard
Inductance Range 33 microH
DCR 0.6900 ohms
View Details
2 suppliers
Non-Magnetic Variable Inductors -  - Knowles
Specs
Operating Temperature -40 to 85 C (-40 to 185 F)
Mounting Option Through Hole (optional feature); Surface Mount Technology (optional feature)
Technology Standard
View Details