Murata Power Solutions Fixed Inductors 27104C

Description
100µH Unshielded Wirewound Inductor 350mA 1.3Ohm Max Nonstandard
Request a Quote Datasheet
Description
100µH Unshielded Wirewound Inductor 350mA 1.3Ohm Max Nonstandard
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Fixed Inductors - 811-2575-2-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
811-2575-2-ND
Fixed Inductors 811-2575-2-ND
100µH Unshielded Wirewound Inductor 350mA 1.3Ohm Max Nonstandard

100µH Unshielded Wirewound Inductor 350mA 1.3Ohm Max Nonstandard

Buy Now Datasheet
Inductor, 100Uh, 350Ma, 20%, Smd; Inductance Murata Power Solutions - 83T6071 - Newark, An Avnet Company
Chicago, IL, United States
Inductor, 100Uh, 350Ma, 20%, Smd; Inductance Murata Power Solutions
83T6071
Inductor, 100Uh, 350Ma, 20%, Smd; Inductance Murata Power Solutions 83T6071
INDUCTOR, 100UH, 350mA, 20%, SMD; Inductance:100µH; RMS Current (Irms):350mA; Inductor Construction:Unshiel ded; Saturation Current (Isat):-; Product Range:2700 Series; DC Resistance Max:1.3ohm; Inductance Tolerance:± 20% RoHS Compliant: Yes

INDUCTOR, 100UH, 350mA, 20%, SMD; Inductance:100µH; RMS Current (Irms):350mA; Inductor Construction:Unshielded; Saturation Current (Isat):-; Product Range:2700 Series; DC Resistance Max:1.3ohm; Inductance Tolerance:± 20% RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category Inductors, Coils, and Chokes Inductors, Coils, and Chokes
Product Number 811-2575-2-ND 83T6071
Product Name Fixed Inductors Inductor, 100Uh, 350Ma, 20%, Smd; Inductance Murata Power Solutions
Operating Temperature -40 to 125 C (-40 to 257 F)
Mounting Option Surface Mount Technology Surface Mount Technology
Technology Wirewound
Configuration Fixed
Inductance Tolerance 20 (+/- %) 20 (+/- %)
Unlock Full Specs
to access all available technical data

Similar Products

500uH 630mA Inductor and Choke - 839-DS1-175-0002 - ERSAELECTRONICS PTE. LTD.
Specs
Inductance Range 500 microH
Inductance Tolerance 15 (+/- %)
Lead Style Radial; Radial
View Details
2 suppliers
AX02 Series SMD Power Shielded Inductors - AX02-303R9 - Triad Magnetics
Specs
Technology Standard
Inductance Range 3.9 microH
DCR 0.0072 ohms
View Details
2 suppliers
Power Inductors - ECS-MPIL0630-150MC - ECS Inc. International
Specs
Operating Temperature -40 to 125 C (-40 to 257 F)
Mounting Option Through Hole
Application Power Choke
View Details
2 suppliers