Murata Power Solutions Fixed Inductors 27103C

Description
10µH Unshielded Wirewound Inductor 1.1A 150mOhm Max Nonstandard
Request a Quote Datasheet
Description
10µH Unshielded Wirewound Inductor 1.1A 150mOhm Max Nonstandard
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Fixed Inductors - 811-2569-2-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
811-2569-2-ND
Fixed Inductors 811-2569-2-ND
10µH Unshielded Wirewound Inductor 1.1A 150mOhm Max Nonstandard

10µH Unshielded Wirewound Inductor 1.1A 150mOhm Max Nonstandard

Buy Now Datasheet
Inductor, 10Uh, 1.1A, 20%, Smd; Inductance Murata Power Solutions - 83T6070 - Newark, An Avnet Company
Chicago, IL, United States
Inductor, 10Uh, 1.1A, 20%, Smd; Inductance Murata Power Solutions
83T6070
Inductor, 10Uh, 1.1A, 20%, Smd; Inductance Murata Power Solutions 83T6070
INDUCTOR, 10UH, 1.1A, 20%, SMD; Inductance:10µH; RMS Current (Irms):1.1A; Inductor Construction:Unshiel ded; Saturation Current (Isat):-; Product Range:2700 Series; DC Resistance Max:0.15ohm; Inductance Tolerance:± 20% RoHS Compliant: Yes

INDUCTOR, 10UH, 1.1A, 20%, SMD; Inductance:10µH; RMS Current (Irms):1.1A; Inductor Construction:Unshielded; Saturation Current (Isat):-; Product Range:2700 Series; DC Resistance Max:0.15ohm; Inductance Tolerance:± 20% RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category Inductors, Coils, and Chokes Inductors, Coils, and Chokes
Product Number 811-2569-2-ND 83T6070
Product Name Fixed Inductors Inductor, 10Uh, 1.1A, 20%, Smd; Inductance Murata Power Solutions
Operating Temperature -40 to 125 C (-40 to 257 F)
Mounting Option Surface Mount Technology Surface Mount Technology
Technology Wirewound
Configuration Fixed
Inductance Tolerance 20 (+/- %) 20 (+/- %)
Unlock Full Specs
to access all available technical data

Similar Products

Power Inductors - ECS-MPIL0630-5R6MC - ECS Inc. International
Specs
Operating Temperature -40 to 125 C (-40 to 257 F)
Mounting Option Through Hole
Application Power Choke
View Details
2 suppliers
SMT RF Choke, 50 MHz - 10 GHz, 50Ω - ADCH-80+ - Mini-Circuits
Specs
Operating Temperature -40 to 85 C (-40 to 185 F)
Mounting Option Surface Mount Technology
Application RF Choke
View Details
2 suppliers
Toroidal Inductor Kit, 30Pcs; Inductor Kit Type Triad Magnetics - 23C1510 - Newark, An Avnet Company
Specs
Technology Toroid
Standards and Certifications RoHS
View Details
RF Coil Inductor - JLC04E065TRSM - Richardson RFPD
Specs
Application RF Choke
Inductance Range 0.0080 to ? microH
Testing Frequency 100000 kHz
View Details
2 suppliers