Manufacturer: Murata Power Solutions Inc.
Win Source Part Number: 1123268-24S100C
Packaging: Reel
Type: Wirewound
Mounting Style: SMD
Shielding: Shielded
Inductance: 10μH
Frequency - Self Resonant: 25.6MHz
Categories: Inductors, Coils, Chokes
DC Resistance (DCR): 70mOhm Max
Temperature Range - Operating: -40°C ~ 85°C
Manufacturer Homepage: www.murata.com
Manufacturer Package: Nonstandard
Height - Seated (Maximum): 0.177" (4.50mm)
Popularity: Medium
Fake Threat In the Open Market: 88 pct.
Supply and Demand Status: Balance
Manufacturer Pack Quantity: 1
MSL Level: 1 (Unlimited)
Parts Dimension: 0.303" L x 0.280" W (7.70mm x 7.10mm)
Current Rating (Amps): 1.64A
Inductance Frequency - Test: 1kHz
FIXED IND 10UH 1.64A 70MOHM SMD Product overview: 24S100C from Murata Power Solutions is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 10UH, 1.64A, 70MOHM. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, SMD, 10UH, 1.64A, 70MOHM, Inductor and Choke. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 71-24S100C can be used for catalog matching and distributor lookup.
10µH Shielded Wirewound Inductor 1.64A 70mOhm Max Nonstandard
10µH Shielded Wirewound Inductor 1.64A 70mOhm Max Nonstandard
10µH Shielded Wirewound Inductor 1.64A 70mOhm Max Nonstandard
INDUCTOR, SHIELDED, 10UH, SMD; Inductance:10µH; RMS Current (Irms):1.64A; Inductor Construction:Shielde
| Win Source Electronics | ERSAELECTRONICS PTE. LTD. | DigiKey | Newark, An Avnet Company | |
|---|---|---|---|---|
| Product Category | Inductors, Coils, and Chokes | Inductors, Coils, and Chokes | Inductors, Coils, and Chokes | Inductors, Coils, and Chokes |
| Product Number | 1123268-24S100C | 71-24S100C | 811-3545-6-ND | 62K0585 |
| Product Name | Fixed Inductors - 24S100C | SMD 10UH 1.64A 70MOHM Inductor and Choke | Fixed Inductors | Inductor, Shielded, 10Uh, Smd; Inductance Murata Power Solutions |
| Operating Temperature | -40 to 85 C (-40 to 185 F) | -40 to 85 C (-40 to 185 F) | -40 to 85 C (-40 to 185 F) | |
| Technology | Wirewound | Wirewound | Wirewound | |
| Application | RF Choke | |||
| Inductance Range | 10 microH | 10 microH | 10 microH | |
| DCR | 0.0700 ohms | 0.0700 ohms | 0.0700 ohms |