Murata Power Solutions Fixed Inductors 24220C

Description
22µH Unshielded Wirewound Inductor 1.11A 180mOhm Max Nonstandard
Request a Quote Datasheet
Description
22µH Unshielded Wirewound Inductor 1.11A 180mOhm Max Nonstandard
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Fixed Inductors - 811-2501-2-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
811-2501-2-ND
Fixed Inductors 811-2501-2-ND
22µH Unshielded Wirewound Inductor 1.11A 180mOhm Max Nonstandard

22µH Unshielded Wirewound Inductor 1.11A 180mOhm Max Nonstandard

Buy Now Datasheet
Fixed Inductors - 811-2501-1-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
811-2501-1-ND
Fixed Inductors 811-2501-1-ND
22µH Unshielded Wirewound Inductor 1.11A 180mOhm Max Nonstandard

22µH Unshielded Wirewound Inductor 1.11A 180mOhm Max Nonstandard

Buy Now Datasheet
Fixed Inductors - 24220C - ODG (Origin Data Global)
Shenzhen, China
Fixed Inductors
24220C
Fixed Inductors 24220C
FIXED IND 22UH 1.11A 180MOHM SMD

FIXED IND 22UH 1.11A 180MOHM SMD

Supplier's Site Datasheet
Inductor, Un-Shielded, 22Uh, 1.11A, Smd, Full Reel; Inductance Murata Power Solutions - 62K0607 - Newark, An Avnet Company
Chicago, IL, United States
Inductor, Un-Shielded, 22Uh, 1.11A, Smd, Full Reel; Inductance Murata Power Solutions
62K0607
Inductor, Un-Shielded, 22Uh, 1.11A, Smd, Full Reel; Inductance Murata Power Solutions 62K0607
INDUCTOR, UN-SHIELDED, 22UH, 1.11A, SMD, FULL REEL; Inductance:22µH; RMS Current (Irms):1.11A; Inductor Construction:Unshiel ded; Saturation Current (Isat):1.11A; Product Range:2400 Series; DC Resistance Max:0.18ohm RoHS Compliant: Yes

INDUCTOR, UN-SHIELDED, 22UH, 1.11A, SMD, FULL REEL; Inductance:22µH; RMS Current (Irms):1.11A; Inductor Construction:Unshielded; Saturation Current (Isat):1.11A; Product Range:2400 Series; DC Resistance Max:0.18ohm RoHS Compliant: Yes

Supplier's Site Datasheet
Inductor, 22Uh, 1.11A, Unshielded, Smd Rohs Compliant Murata - 50AJ6513 - Newark, An Avnet Company
Chicago, IL, United States
Inductor, 22Uh, 1.11A, Unshielded, Smd Rohs Compliant Murata
50AJ6513
Inductor, 22Uh, 1.11A, Unshielded, Smd Rohs Compliant Murata 50AJ6513
INDUCTOR, 22UH, 1.11A, UNSHIELDED, SMD ROHS COMPLIANT: YES

INDUCTOR, 22UH, 1.11A, UNSHIELDED, SMD ROHS COMPLIANT: YES

Supplier's Site

Technical Specifications

  DigiKey ODG (Origin Data Global) Newark, An Avnet Company Newark, An Avnet Company
Product Category Inductors, Coils, and Chokes Inductors, Coils, and Chokes Inductors, Coils, and Chokes Inductors, Coils, and Chokes
Product Number 811-2501-2-ND 24220C 62K0607 50AJ6513
Product Name Fixed Inductors Fixed Inductors Inductor, Un-Shielded, 22Uh, 1.11A, Smd, Full Reel; Inductance Murata Power Solutions Inductor, 22Uh, 1.11A, Unshielded, Smd Rohs Compliant Murata
Operating Temperature -40 to 85 C (-40 to 185 F) -40 to 85 C (-40 to 185 F)
Mounting Option Surface Mount Technology Surface Mount Technology; Surface Mount Surface Mount Technology Surface Mount Technology
Technology Wirewound Wirewound; Wirewound
Configuration Fixed
DCR 0.1800 ohms 0.1800 ohms 0.1800 ohms
Unlock Full Specs
to access all available technical data

Similar Products

MHL Multilayer Ceramic Inductors -  - KOA Speer Electronics, Inc.
KOA Speer Electronics, Inc.
Specs
Standards and Certifications RoHS
View Details
Power Inductors - ECS-MPI4040R3-6R8-R - ECS Inc. International
Specs
Operating Temperature -55 to 125 C (-67 to 257 F)
Mounting Option Through Hole
Application Power Choke
View Details
2 suppliers
Fixed Inductors - 1674-CL0402-2392SUL4TDKR-ND - DigiKey
Specs
Configuration Fixed
Packing Method Tape Reel
View Details
Specs
Application RF Choke
View Details