Murata Power Solutions Fixed Inductors 23S6R8C

Description
6.8µH Shielded Wirewound Inductor 1.4A 64mOhm Max Nonstandard
Request a Quote Datasheet
Description
6.8µH Shielded Wirewound Inductor 1.4A 64mOhm Max Nonstandard
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Fixed Inductors - 23S6R8C-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
23S6R8C-ND
Fixed Inductors 23S6R8C-ND
6.8µH Shielded Wirewound Inductor 1.4A 64mOhm Max Nonstandard

6.8µH Shielded Wirewound Inductor 1.4A 64mOhm Max Nonstandard

Buy Now Datasheet
Inductor, Shielded, 6.8Uh, Smd; Inductance Murata Power Solutions - 62K0554 - Newark, An Avnet Company
Chicago, IL, United States
Inductor, Shielded, 6.8Uh, Smd; Inductance Murata Power Solutions
62K0554
Inductor, Shielded, 6.8Uh, Smd; Inductance Murata Power Solutions 62K0554
INDUCTOR, SHIELDED, 6.8UH, SMD; Inductance:6.8µH; RMS Current (Irms):1.4A; Inductor Construction:Shielde d; Saturation Current (Isat):-; Product Range:2300 Series; DC Resistance Max:0.064ohm; Inductance Tolerance:- RoHS Compliant: Yes

INDUCTOR, SHIELDED, 6.8UH, SMD; Inductance:6.8µH; RMS Current (Irms):1.4A; Inductor Construction:Shielded; Saturation Current (Isat):-; Product Range:2300 Series; DC Resistance Max:0.064ohm; Inductance Tolerance:- RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category Inductors, Coils, and Chokes Inductors, Coils, and Chokes
Product Number 23S6R8C-ND 62K0554
Product Name Fixed Inductors Inductor, Shielded, 6.8Uh, Smd; Inductance Murata Power Solutions
Operating Temperature -40 to 85 C (-40 to 185 F)
Mounting Option Surface Mount Technology Surface Mount Technology
Technology Wirewound
Configuration Fixed
DCR 0.0640 ohms 0.0640 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Fixed Inductors - 486-3169-ND - DigiKey
Specs
Operating Temperature -25 to 100 C (-13 to 212 F)
Mounting Option Through Hole
Configuration Fixed
View Details
E - Core Common Mode Inductor - CME2425-3 - Triad Magnetics
Specs
Technology Standard
Inductance Range 3800 to ? microH
DCR 0.1270 ohms
View Details
2 suppliers
Power Inductors - ECS-MPI2520R1-3R3-R - ECS Inc. International
Specs
Operating Temperature -40 to 105 C (-40 to 221 F)
Mounting Option Through Hole
Application Power Choke
View Details
2 suppliers