Murata Power Solutions 4.7uH 1KHz 1.6A Inductor and Choke 23S4R7C

Description
Inductor Power Shielded Bobbin Core 4.7uH 1KHz 1.6A 0.044Ohm DCR T/R Product overview: 23S4R7C from Murata Electronics is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 4.7uH, 1KHz, 1.6A. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, 4.7uH, 1KHz, 1.6A, Inductor and Choke, Fixed Inductors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 71-23S4R7C can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
Inductor Power Shielded Bobbin Core 4.7uH 1KHz 1.6A 0.044Ohm DCR T/R Product overview: 23S4R7C from Murata Electronics is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 4.7uH, 1KHz, 1.6A. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, 4.7uH, 1KHz, 1.6A, Inductor and Choke, Fixed Inductors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 71-23S4R7C can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
4.7uH 1KHz 1.6A Inductor and Choke - 71-23S4R7C - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
4.7uH 1KHz 1.6A Inductor and Choke
71-23S4R7C
4.7uH 1KHz 1.6A Inductor and Choke 71-23S4R7C
Inductor Power Shielded Bobbin Core 4.7uH 1KHz 1.6A 0.044Ohm DCR T/R Product overview: 23S4R7C from Murata Electronics is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 4.7uH, 1KHz, 1.6A. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, 4.7uH, 1KHz, 1.6A, Inductor and Choke, Fixed Inductors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 71-23S4R7C can be used for catalog matching and distributor lookup.

Inductor Power Shielded Bobbin Core 4.7uH 1KHz 1.6A 0.044Ohm DCR T/R Product overview: 23S4R7C from Murata Electronics is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 4.7uH, 1KHz, 1.6A. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, 4.7uH, 1KHz, 1.6A, Inductor and Choke, Fixed Inductors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 71-23S4R7C can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Fixed Inductors - 811-3544-2-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
811-3544-2-ND
Fixed Inductors 811-3544-2-ND
4.7µH Shielded Wirewound Inductor 1.6A 44mOhm Max Nonstandard

4.7µH Shielded Wirewound Inductor 1.6A 44mOhm Max Nonstandard

Buy Now Datasheet
Inductor, Shielded, 4.7Uh, Smd; Inductance Murata Power Solutions - 62K0551 - Newark, An Avnet Company
Chicago, IL, United States
Inductor, Shielded, 4.7Uh, Smd; Inductance Murata Power Solutions
62K0551
Inductor, Shielded, 4.7Uh, Smd; Inductance Murata Power Solutions 62K0551
INDUCTOR, SHIELDED, 4.7UH, SMD; Inductance:4.7µH; RMS Current (Irms):1.6A; Inductor Construction:Shielde d; Saturation Current (Isat):-; Product Range:2300 Series; DC Resistance Max:0.044ohm; Inductance Tolerance:- RoHS Compliant: Yes

INDUCTOR, SHIELDED, 4.7UH, SMD; Inductance:4.7µH; RMS Current (Irms):1.6A; Inductor Construction:Shielded; Saturation Current (Isat):-; Product Range:2300 Series; DC Resistance Max:0.044ohm; Inductance Tolerance:- RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  ERSAELECTRONICS PTE. LTD. DigiKey Newark, An Avnet Company
Product Category Inductors, Coils, and Chokes Inductors, Coils, and Chokes Inductors, Coils, and Chokes
Product Number 71-23S4R7C 811-3544-2-ND 62K0551
Product Name 4.7uH 1KHz 1.6A Inductor and Choke Fixed Inductors Inductor, Shielded, 4.7Uh, Smd; Inductance Murata Power Solutions
Mounting Option Surface Mount Surface Mount Technology Surface Mount Technology
Technology Power Wirewound
Packing Method Tape and Reel Tape Reel
Standards and Certifications RoHS RoHS
Operating Temperature -40 to 85 C (-40 to 185 F)
Unlock Full Specs
to access all available technical data

Similar Products

026011C (0703) Ceramic Chip Inductors - 026011C-7N5 026011C-7N5XJRW , 026011C-7N5XJRY - Coilcraft, Inc.
Specs
Operating Temperature -40 to 125 C (-40 to 257 F)
Core Material Ceramic; Ceramic
Application RF Choke
View Details
Power Inductors - ECS-MPI4040R3-1R5-R - ECS Inc. International
Specs
Operating Temperature -55 to 125 C (-67 to 257 F)
Mounting Option Through Hole
Application Power Choke
View Details
2 suppliers
Fixed Inductors - 1674-CL1008-2184JQL1T-1TR-ND - DigiKey
Specs
Operating Temperature -55 to 125 C (-67 to 257 F)
Mounting Option Surface Mount Technology
Core Material Ceramic
View Details
Fixed Inductors - KQ0805TTER47J - 979207-KQ0805TTER47J - Win Source Electronics
Specs
Mounting Option Surface Mount Technology
Configuration Fixed
Inductance Range 0.4700 microH
View Details