The Murata Power Solutions 62K0541 is a shielded surface mount inductor with an inductance of 15OºH. It is designed for applications in switching power supplies and power line filter circuits, providing a compact solution with a maximum DC current rating of 0.96A and a DC resistance of 0.131Ω. The inductor operates effectively within a temperature range of -40°C to 85°C and is compliant with RoHS standards. It features a bobbin-wound construction and is available in tape and reel packaging for automated assembly processes. This component is suitable for applications where space is limited and EMI shielding is required.
15µH Shielded Wirewound Inductor 960mA 131mOhm Max Nonstandard
INDUCTOR, SHIELDED, 15UH, SMD; Inductance:15µH; RMS Current (Irms):960mA; Inductor Construction:Shielde
| DigiKey | Newark, An Avnet Company | |
|---|---|---|
| Product Category | Inductors, Coils, and Chokes | Inductors, Coils, and Chokes |
| Product Number | 23S150C-ND | 62K0541 |
| Product Name | Fixed Inductors | Inductor, Shielded, 15Uh, Smd; Inductance Murata Power Solutions |
| Operating Temperature | -40 to 85 C (-40 to 185 F) | |
| Mounting Option | Surface Mount Technology | Surface Mount Technology |
| Technology | Wirewound | |
| Configuration | Fixed | |
| DCR | 0.1310 ohms | 0.1310 ohms |