Murata Power Solutions Fixed Inductors 23S120C

Description
12µH Shielded Wirewound Inductor 1.08A 107mOhm Max Nonstandard
Request a Quote Datasheet
Description
12µH Shielded Wirewound Inductor 1.08A 107mOhm Max Nonstandard
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Fixed Inductors - 23S120C-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
23S120C-ND
Fixed Inductors 23S120C-ND
12µH Shielded Wirewound Inductor 1.08A 107mOhm Max Nonstandard

12µH Shielded Wirewound Inductor 1.08A 107mOhm Max Nonstandard

Buy Now Datasheet
Inductor, Shielded, 12Uh, Smd; Inductance Murata Power Solutions - 62K0540 - Newark, An Avnet Company
Chicago, IL, United States
Inductor, Shielded, 12Uh, Smd; Inductance Murata Power Solutions
62K0540
Inductor, Shielded, 12Uh, Smd; Inductance Murata Power Solutions 62K0540
INDUCTOR, SHIELDED, 12UH, SMD; Inductance:12µH; RMS Current (Irms):1.08A; Inductor Construction:Shielde d; Saturation Current (Isat):-; Product Range:2300 Series; DC Resistance Max:0.107ohm; Inductance Tolerance:-; Product Width:4mm RoHS Compliant: Yes

INDUCTOR, SHIELDED, 12UH, SMD; Inductance:12µH; RMS Current (Irms):1.08A; Inductor Construction:Shielded; Saturation Current (Isat):-; Product Range:2300 Series; DC Resistance Max:0.107ohm; Inductance Tolerance:-; Product Width:4mm RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category Inductors, Coils, and Chokes Inductors, Coils, and Chokes
Product Number 23S120C-ND 62K0540
Product Name Fixed Inductors Inductor, Shielded, 12Uh, Smd; Inductance Murata Power Solutions
Operating Temperature -40 to 85 C (-40 to 185 F)
Mounting Option Surface Mount Technology Surface Mount Technology
Technology Wirewound
Configuration Fixed
DCR 0.1070 ohms 0.1070 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Fixed Inductors - 50-ECS-HCMPI-0402Q-R56M-TTR-ND - DigiKey
Specs
Operating Temperature -40 to 125 C (-40 to 257 F)
Mounting Option Surface Mount Technology
Configuration Fixed
View Details
SMT RF Choke, 5 - 1220 MHz, 75Ω - ADCH-1220-75+ - Mini-Circuits
Specs
Operating Temperature -40 to 85 C (-40 to 185 F)
Mounting Option Surface Mount Technology
Application RF Choke
View Details
AX104R Series SMD Power Shielded Inductors - AX104R-331 - Triad Magnetics
Specs
Technology Standard
Inductance Range 330 microH
DCR 0.0011 ohms
View Details
2 suppliers
Fixed Inductors - 1674-CL0603-J473JAL4TDKR-ND - DigiKey
Specs
Operating Temperature -55 to 125 C (-67 to 257 F)
Mounting Option Surface Mount Technology
Technology Wirewound
View Details